Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - PC/Server 4 GB DDR3
- - 240-pin DIMM 1 x 4 GB
- - ECC
Warranty:
lifetime
Long product name Edge 67Y0125-PE memory module 4 GB 1 x 4 GB DDR3 ECC
:
4GB (1X4GB) PC38500 ECC Registered 240 PIN DDR3 DIMM (4RX8)
The long product name of Edge 67Y0125-PE memory module 4 GB 1 x 4 GB DDR3 ECC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4GB (1X4GB) PC38500 ECC Registered 240 PIN DDR3 DIMM (4RX8)
More>>>
Short summary description Edge 67Y0125-PE memory module 4 GB 1 x 4 GB DDR3 ECC:
This short summary of the Edge 67Y0125-PE memory module 4 GB 1 x 4 GB DDR3 ECC data-sheet is auto-generated and uses the product title and the first six key specs.
Edge 67Y0125-PE, 4 GB, 1 x 4 GB, DDR3, 240-pin DIMM
Long summary description Edge 67Y0125-PE memory module 4 GB 1 x 4 GB DDR3 ECC:
This is an auto-generated long summary of Edge 67Y0125-PE memory module 4 GB 1 x 4 GB DDR3 ECC based on the first three specs of the first five spec groups.
Edge 67Y0125-PE. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory form factor: 240-pin DIMM, ECC