Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Edge 495605-B21-PE 64GB DDR2 667MHz ECC memory module

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Edge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
495605-B21-PE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
495605-B21-PE
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Edge: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8411
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 16 Dec 2017 14:05:57
The date of the most recent change of this product data-sheet in Icecat.
Warranty: lifetime
Long product name Edge 495605-B21-PE 64GB DDR2 667MHz ECC memory module :
The short editorial description of Edge 495605-B21-PE 64GB DDR2 667MHz ECC memory module

64GB (8X8GB) PC25300 ECC Registered 240 PIN DDR2 Kit (DR)
More>>>
Short summary description Edge 495605-B21-PE 64GB DDR2 667MHz ECC memory module:
This short summary of the Edge 495605-B21-PE 64GB DDR2 667MHz ECC memory module data-sheet is auto-generated and uses the product title and the first six key specs.
Edge 495605-B21-PE, 64 GB, 8 x 8 GB, DDR2, 667 MHz, 240-pin DIMM
Long summary description Edge 495605-B21-PE 64GB DDR2 667MHz ECC memory module :

Edge 495605-B21-PE. Component for: PC/server, Internal memory: 64 GB, Memory layout (modules x size): 8 x 8 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Memory form factor: 240-pin DIMM, ECC

This is an auto-generated long summary of Edge 495605-B21-PE 64GB DDR2 667MHz ECC memory module based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)