Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 1 GB EDO DRAM
- - 168-pin DIMM
- - ECC
Long product name Edge 1GB, ECC, EDO DRAM, 168-pin memory module
:
1GB, ECC, EDO DRAM, 168-pin
The long product name of Edge 1GB, ECC, EDO DRAM, 168-pin memory module. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
1GB, ECC, EDO DRAM, 168-pin
More>>>
Short summary description Edge 1GB, ECC, EDO DRAM, 168-pin memory module:
This short summary of the Edge 1GB, ECC, EDO DRAM, 168-pin memory module data-sheet is auto-generated and uses the product title and the first six key specs.
Edge 1GB, ECC, EDO DRAM, 168-pin, 1 GB, EDO DRAM, 168-pin DIMM
Long summary description Edge 1GB, ECC, EDO DRAM, 168-pin memory module:
This is an auto-generated long summary of Edge 1GB, ECC, EDO DRAM, 168-pin memory module based on the first three specs of the first five spec groups.
Edge 1GB, ECC, EDO DRAM, 168-pin. Internal memory: 1 GB, Internal memory type: EDO DRAM, Memory form factor: 168-pin DIMM, ECC