Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Unmanaged
- - Basic switching RJ-45 Ethernet ports quantity: 16
- - 1000Base-T, 100Base-TX, 10Base-T
- - MAC address table: 8000 entries Switching capacity: 32 Gbit/s
Long product name Edge-Core 16-port Gigabit Etherent Unmanaged Switch White
:
16-port Gigabit Etherent Unmanaged Switch
The long product name of Edge-Core 16-port Gigabit Etherent Unmanaged Switch White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
16-port Gigabit Etherent Unmanaged Switch
More>>>
Short summary description Edge-Core 16-port Gigabit Etherent Unmanaged Switch White:
This short summary of the Edge-Core 16-port Gigabit Etherent Unmanaged Switch White data-sheet is auto-generated and uses the product title and the first six key specs.
Edge-Core 16-port Gigabit Etherent Unmanaged Switch, Unmanaged, Full duplex
Long summary description Edge-Core 16-port Gigabit Etherent Unmanaged Switch White:
This is an auto-generated long summary of Edge-Core 16-port Gigabit Etherent Unmanaged Switch White based on the first three specs of the first five spec groups.
Edge-Core 16-port Gigabit Etherent Unmanaged Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 8000 entries, Switching capacity: 32 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x