Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Managed L3 Web-based management BOOTP, DHCP, SNTP, RMON
- - Quality of Service (QoS) support
- - Basic switching RJ-45 Ethernet ports quantity: 24 Console port: RS-232
- - 1000Base-T, 10Base-T
- - MAC address table: 16000 entries Switching capacity: 12.8 Gbit/s
- - Access Control List (ACL)
Warranty:
Limited lifetime
Long product name Edge-Core L3 Fast Ethernet Standalone Switch Managed Black
:
L3 Fast Ethernet Standalone Switch
The long product name of Edge-Core L3 Fast Ethernet Standalone Switch Managed Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
L3 Fast Ethernet Standalone Switch
More>>>
Short summary description Edge-Core L3 Fast Ethernet Standalone Switch Managed Black:
This short summary of the Edge-Core L3 Fast Ethernet Standalone Switch Managed Black data-sheet is auto-generated and uses the product title and the first six key specs.
Edge-Core L3 Fast Ethernet Standalone Switch, Managed, L3, Full duplex
Long summary description Edge-Core L3 Fast Ethernet Standalone Switch Managed Black:
This is an auto-generated long summary of Edge-Core L3 Fast Ethernet Standalone Switch Managed Black based on the first three specs of the first five spec groups.
Edge-Core L3 Fast Ethernet Standalone Switch. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RS-232. Full duplex. MAC address table: 16000 entries, Switching capacity: 12.8 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u