location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Edelrid NOVALITE Black, Yellow Headband flashlight LED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Edelrid Check ‘Edelrid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NOVALITE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
753780002190
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4052285305703
Category:
Also known as a torch, this is a portable electric light usually powered by AA or AAA batteries.
Flashlights Check ‘Edelrid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Edelrid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:10:06
The date of the most recent change of this product data-sheet in Icecat.
Edelrid 753780002190 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Edelrid NOVALITE Black, Yellow Headband flashlight LED
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headband flashlight
  • - Waterproof
  • - LED
  • - Number of power levels: 7
  • - AA
  • - IPX6
  • - Black, Yellow
Long product name Edelrid NOVALITE Black, Yellow Headband flashlight LED :
The long product name of Edelrid NOVALITE Black, Yellow Headband flashlight LED. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NOVALITE, 134lm, IPX6, Night/Oasis
More>>>
Short summary description Edelrid NOVALITE Black, Yellow Headband flashlight LED:
This short summary of the Edelrid NOVALITE Black, Yellow Headband flashlight LED data-sheet is auto-generated and uses the product title and the first six key specs.

Edelrid NOVALITE, Headband flashlight, Black, Yellow, IPX6, -30 - 60 °C, CE, RoHS, LED

Long summary description Edelrid NOVALITE Black, Yellow Headband flashlight LED:
This is an auto-generated long summary of Edelrid NOVALITE Black, Yellow Headband flashlight LED based on the first three specs of the first five spec groups.

Edelrid NOVALITE. Flashlight type: Headband flashlight, Product colour: Black, Yellow. International Protection (IP) code: IPX6, Operating temperature (T-T): -30 - 60 °C, Certification: CE, RoHS. Lamp type: LED, Lamps quantity: 3 lamp(s), Light output (max): 134 lm. Battery type: AA, Battery life (max): 75 h. Weight: 72 g

Brand Image Product code Product Stock Price from
Edelrid

Edelrid COMETALITE Black, Yellow Headband flashlight LED
(show image)
753790006450 COMETALITE 0.00
(excl. VAT)
0 (incl. VAT)