location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Edbak TR3 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Edbak Check ‘Edbak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TR3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TR3S-B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5908252960828
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Edbak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 10 years warranty
Long product name Edbak TR3 Silver :
The long product name of Edbak TR3 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TR3 - Dual Plasma / LCD Trolley for 22-60” screens
More>>>
Edbak TR3 Silver:
The official description of Edbak TR3 Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TR3 is a dual Plasma/LCD Trolley adapter for PWB1, TWB1, LWB1, or GD23 mounts. With its unique and shapely design it suits the need for professional presentations. It provides maximum mobility and flexibility to reach your target audience effortless.
The Trolley TR3 is the best mobile solution for data presentation in all kind of interiors (board room class and conference rooms). It can take up two screens with a size of 14”-60” and a maximum capacity load of up to 80kg. In order to increase stability TR3 comes with an additional backplane which provides even more stability and durability.

It finds applications in places where a mobile presentation solution is needed.

Applications:
- digital signage.
- conference rooms.
- schools.
- offices.
- laboratories and hospitals.
- homes.
- fairs.

Short summary description Edbak TR3 Silver:
This short summary of the Edbak TR3 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Edbak TR3, Floor, Silver, PWB1, TWB1, LWB1, GD23

Long summary description Edbak TR3 Silver:
This is an auto-generated long summary of Edbak TR3 Silver based on the first three specs of the first five spec groups.

Edbak TR3. Product colour: Silver

Mounting
Mounting type *
Floor
Design
Product colour *
Silver
Other features
Compatibility
PWB1, TWB1, LWB1, GD23