location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Edbak LWB1 TV mount 106.7 cm (42") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Edbak Check ‘Edbak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LWB1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LWB1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5908252960194 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Edbak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Edbak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Oct 2022 22:16:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LWB1 Technical Drawings (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Edbak LWB1 user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Edbak LWB1 TV mount 106.7 cm (42") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Robust construction to ensure load capacity up to 60 kg
  • - Screen protection against falling using screws
  • - Screen mounting screws included
  • - Quick and simple installation
  • - Lateral adjustment of the screen once mounted on the wall plate
  • - Suitable for installation on brick, concrete, plaster and wooden walls
Warranty: Limited 5-year’s
Long product name Edbak LWB1 TV mount 106.7 cm (42") Black :
The long product name of Edbak LWB1 TV mount 106.7 cm (42") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Universal Flat Wall Mount for 26″-42″ Screens
More>>>
Edbak LWB1 TV mount 106.7 cm (42") Black:
The official description of Edbak LWB1 TV mount 106.7 cm (42") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for smaller screens up to 42″. Easy to install on various types of wall surfaces. Screen protection against falling, robust finish and, at the same time, modern design allow the use of LWB1 in both home and professional environments, including conference rooms or waiting rooms.

Short summary description Edbak LWB1 TV mount 106.7 cm (42") Black:
This short summary of the Edbak LWB1 TV mount 106.7 cm (42") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Edbak LWB1, 66 cm (26"), 106.7 cm (42"), 60 kg, 100 x 100 mm, 400 x 300 mm, Black

Long summary description Edbak LWB1 TV mount 106.7 cm (42") Black:
This is an auto-generated long summary of Edbak LWB1 TV mount 106.7 cm (42") Black based on the first three specs of the first five spec groups.

Edbak LWB1. Maximum weight capacity: 60 kg, Minimum screen size: 66 cm (26"), Maximum screen size: 106.7 cm (42"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 400 x 300 mm. Distance to the wall (min): 4.1 cm, Distance to the wall (max): 4.1 cm. Product colour: Black

Mounting
Minimum screen size
66 cm (26")
Maximum weight capacity *
60 kg
Maximum screen size *
106.7 cm (42")
Minimum VESA mount *
100 x 100 mm
Maximum VESA mount *
400 x 300 mm
Number of displays supported
1
Mounting type *
Wall
Ergonomics
Distance to the wall (max)
4.1 cm
Distance to the wall (min)
4.1 cm
Design
Product colour *
Black
Certification
RoHS
Technical details
Easy to install
Yes
Weight & dimensions
Width
540 mm
Depth (min)
4.1 cm
Depth (max)
4.1 cm
Height
340 mm
Weight
2.5 kg
Packaging data
Package width
570 mm
Package depth
180 mm
Package height
45 mm
Package weight
3 kg
Brand Image Product code Product Stock Price from
Edbak LWB2 TV mount 106.7 cm (42") Black Edbak LWB2 TV mount 106.7 cm (42") Black
(show image)
LWB2 LWB2 0.00
(excl. VAT)
0 (incl. VAT)
Edbak Extendable/Retractable Wall Mount Black Edbak Extendable/Retractable Wall Mount Black
(show image)
SFP1 Extendable/Retractable Wall Mount 0.00
(excl. VAT)
0 (incl. VAT)