location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ECS G45T-M2 motherboard LGA 775 (Socket T) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ECS Check ‘ECS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G45T-M2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G45T-M2
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ECS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ECS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:57:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name ECS G45T-M2 motherboard LGA 775 (Socket T) micro ATX :
The long product name of ECS G45T-M2 motherboard LGA 775 (Socket T) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

G45T-M2 - 4 x DDR2 DIMM - 4 x USB
More>>>
Short summary description ECS G45T-M2 motherboard LGA 775 (Socket T) micro ATX:
This short summary of the ECS G45T-M2 motherboard LGA 775 (Socket T) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ECS G45T-M2, Intel, LGA 775 (Socket T), 16 GB, micro ATX, 7.1 channels, ATX

Long summary description ECS G45T-M2 motherboard LGA 775 (Socket T) micro ATX:
This is an auto-generated long summary of ECS G45T-M2 motherboard LGA 775 (Socket T) micro ATX based on the first three specs of the first five spec groups.

ECS G45T-M2. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 16 GB. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Power source type: ATX. BIOS memory size: 64 Mbit. Width: 244 mm, Depth: 244 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 02:36:57
Uk has collected 5 expert reviews for ECS G45T-M2 motherboard LGA 775 (Socket T) micro ATX and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
topreviewshop.com
Updated:
2011-07-31 02:36:33
Usage and Performance The onboard Realtek ALC888 HD audio sounds fantastic with a good set of 7.1 surround speakers and is capable of a full 8 channel surround. The onboard video supports HDCP and has both D-Sub and DVI output; keep in mind that in ord...
Good HDCP compatible onboard video, 8 channel surround, floppy and parallel support, completely stable.
Bad No 40-pin ATA controller, no FireWire, no stand-off screws included.
Bottom line Usage and Performance The onboard Realtek ALC888 HD audio sounds fantastic with a good set of 7.1 surround speakers and is capable of a full 8 channel surround. The onboard video supports HDCP and has both D-Sub and DVI output; keep in mind that in ord...
70%
hardwarelogic.com
Updated:
2011-07-31 02:36:44
A few months ago we reviewed the ECS GF7100PVT-M motherboard and found it to be a nice little budget board for HTPC users. Today were taking a close look at the ECS G45T-M2 motherboard. Its the latest mATX offering from ECS with several notable upgra...
Bottom line The ECS G45T-M2 does come with some impressive next generation components. The new G45 Express chipset and the onboard X4500HD graphics accelerator allow for a digital viewing experience to go along with the onboard 8-channel HD audio package. The in...
80%
ocworkbench.com
Updated:
2011-07-31 02:36:56
A few weeks ago, we took a look at the Gigabyte G45 solution. Today, we take a look at a less sophisticated, down to earth board from ECS based on the same chipset - Intel G45 with ICHR10 The ECS G45T-M2 features Intel® G45 and ICH10 chipsets, by...
Good Excellent Image quality, Low CPU Utilization when playing back AVC/Mpeg4, DVI, DSUB, HDMI converter support...
Bad no debug led, no eSATA, no 1394...
Bottom line The ECS G45T-M2 seems to be aiming for a mid-low entry level market. Compared to Gigabyte G45 solution we tested before, this board is somewhat pale in features. We cannot deny that the performance of both G45 boards tested seems to underperformed whe...
71%
virtual-hideout.net
Updated:
2016-12-29 17:23:40
Perhaps as a byproduct of their strong OEM division, ECS has been producing a number of reasonably priced, fully featured, general-purpose Micro ATX motherboards. Though these boards lack advanced cooling, fantastic overclocking, or award winning...
Bottom line With its solid performance, wealth of connection options, HDMI output (albeit via adapter) and low cost, the G45T-M2 is actually quite a nice little motherboard. Now, provided ECS was to address the availability concerns at present (go on, Google the...
0%
digital-daily.com
Updated:
2016-12-29 17:23:40
During the Junes Computex, Intel officially announced the 4th series of chipsets which includes products with integrated video cores. These are the chipsets G45 and G43 which by their specifications meet the chipsets P45/P43, and also offer integrated...
Bottom line Above all, our conclusions regarding the Intel G45 chipset. Despite the declared support for DirectX 10, its practical implementation proved to be rather "raw". In particular, we came across dramatical image flaws in games like PT Boats, and Crysis. P...
0%