Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Intel BGA 1170 Intel® Celeron®, Intel® Pentium® J1900
- - PC mini ITX VIA VT1705 5.1 channels
- - DDR3-SDRAM SO-DIMM Maximum internal memory: 8 GB
- - SATA II
- - Intel HD Graphics
- - BIOS type: AMI 64 Mbit ACPI version: 5.0
- - Gigabit Ethernet
Long product name ECS BAT-I (V1.0) BGA 1170 mini ITX
:
Intel Celeron J1900 (2M Cache, up to 2.42 GHz), 1 X DDR3 SO-DIMM, PCI-E/Mini PCI-E, Serial ATAII 3Gb/s, USB 2.0/USB 3.0, Gigabit Ethernet, PS/2, HDMI, D-Sub, AMI BIOS, Mini ITX
The long product name of ECS BAT-I (V1.0) BGA 1170 mini ITX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Intel Celeron J1900 (2M Cache, up to 2.42 GHz), 1 X DDR3 SO-DIMM, PCI-E/Mini PCI-E, Serial ATAII 3Gb/s, USB 2.0/USB 3.0, Gigabit Ethernet, PS/2, HDMI, D-Sub, AMI BIOS, Mini ITX
More>>>
Short summary description ECS BAT-I (V1.0) BGA 1170 mini ITX:
This short summary of the ECS BAT-I (V1.0) BGA 1170 mini ITX data-sheet is auto-generated and uses the product title and the first six key specs.
ECS BAT-I (V1.0), Intel, BGA 1170, Intel® Celeron®, Intel® Pentium®, J1900, DDR3-SDRAM, 8 GB
Long summary description ECS BAT-I (V1.0) BGA 1170 mini ITX:
This is an auto-generated long summary of ECS BAT-I (V1.0) BGA 1170 mini ITX based on the first three specs of the first five spec groups.
ECS BAT-I (V1.0). Processor manufacturer: Intel, Processor socket: BGA 1170, Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 8 GB, Memory slots type: SO-DIMM. Supported storage drive interfaces: SATA II. Graphics card family: Intel, Graphics card: HD Graphics. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek 8111G