location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ECS A58F2P-M4 motherboard AMD A58 Socket FM2+ micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ECS Check ‘ECS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A58F2P-M4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A58F2P-M4
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ECS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ECS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ECS A58F2P-M4 motherboard AMD A58 Socket FM2+ micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Socket FM2+ AMD A
  • - PC micro ATX AMD A58 Realtek ALC662 5.1 channels
  • - DDR3-SDRAM 2 DIMM Non-ECC Maximum internal memory: 32 GB
  • - SATA II
  • - BIOS type: AMI 32 Mbit
  • - Fast Ethernet, Gigabit Ethernet
Long product name ECS A58F2P-M4 motherboard AMD A58 Socket FM2+ micro ATX :
The long product name of ECS A58F2P-M4 motherboard AMD A58 Socket FM2+ micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 X 240-pin DDR3, SATA 3Gb/s, Gigabit Ethernet, USB 2.0, mATX
More>>>
Short summary description ECS A58F2P-M4 motherboard AMD A58 Socket FM2+ micro ATX:
This short summary of the ECS A58F2P-M4 motherboard AMD A58 Socket FM2+ micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ECS A58F2P-M4, AMD, Socket FM2+, AMD A, DDR3-SDRAM, 32 GB, DIMM

Long summary description ECS A58F2P-M4 motherboard AMD A58 Socket FM2+ micro ATX:
This is an auto-generated long summary of ECS A58F2P-M4 motherboard AMD A58 Socket FM2+ micro ATX based on the first three specs of the first five spec groups.

ECS A58F2P-M4. Processor manufacturer: AMD, Processor socket: Socket FM2+, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 10. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111G. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD