location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

EC Line EC-1200 POS system D425 1.8 GHz 30.5 cm (12") 1024 x 768 pixels Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EC Line Check ‘EC Line’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EC-1200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-1200
Category:
point of sale systems
POS Systems Check ‘EC Line’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EC Line: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EC Line EC-1200 POS system D425 1.8 GHz 30.5 cm (12") 1024 x 768 pixels Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30.5 cm (12") Black
  • - Touchscreen
  • - Intel Atom® 1.8 GHz 0.512 MB
  • - DDR3 2 GB
  • - SSD 32 GB
  • - Ethernet LAN Microphone in
  • - Panel mounting interface: 100 x 100 mm
Long product name EC Line EC-1200 POS system D425 1.8 GHz 30.5 cm (12") 1024 x 768 pixels Touchscreen Black :
The long product name of EC Line EC-1200 POS system D425 1.8 GHz 30.5 cm (12") 1024 x 768 pixels Touchscreen Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EC-1200 - Intel Atom D425 (1.8 GHz), 2GB DDR3 RAM, 32GB SSD, 12" TFT LCD (1024x768), Ethernet, VGA, 4x USB 2.0, 3x Parallel, Black
More>>>
Short summary description EC Line EC-1200 POS system D425 1.8 GHz 30.5 cm (12") 1024 x 768 pixels Touchscreen Black:
This short summary of the EC Line EC-1200 POS system D425 1.8 GHz 30.5 cm (12") 1024 x 768 pixels Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

EC Line EC-1200, 30.5 cm (12"), 1024 x 768 pixels, 250 cd/m², Resistive, 600:1, 140°

Long summary description EC Line EC-1200 POS system D425 1.8 GHz 30.5 cm (12") 1024 x 768 pixels Touchscreen Black:
This is an auto-generated long summary of EC Line EC-1200 POS system D425 1.8 GHz 30.5 cm (12") 1024 x 768 pixels Touchscreen Black based on the first three specs of the first five spec groups.

EC Line EC-1200. Display diagonal: 30.5 cm (12"), Display resolution: 1024 x 768 pixels, Display brightness: 250 cd/m². Processor family: Intel Atom®, Processor model: D425, Processor frequency: 1.8 GHz. Internal memory: 2 GB, Internal memory type: DDR3, Maximum internal memory: 4 GB. Total storage capacity: 32 GB, Storage media: SSD. Graphics card manufacturer: Intel