Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eaton APS6-058-4 power distribution unit (PDU)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APS6-058-4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APS6-058-4
Category
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4286
This statistic is based on the 85513 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83573 free Open Icecat users.
Info modified on: 14 Jun 2019 12:52:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Eaton APS6-058-4 power distribution unit (PDU) :
The short editorial description of Eaton APS6-058-4 power distribution unit (PDU)

APS6-058 - Powerware Data Power Solution, with up to 6 rectifiers, 8x25A and 0x6A circuit breakers, (no battery option)
More>>>
Eaton APS6-058-4 power distribution unit (PDU):
The official marketing text of Eaton APS6-058-4 power distribution unit (PDU) as supplied by the manufacturer

Eaton Access Power Solutions are the ideal 24V and 48V DC power system solutions for low to medium power telecom and data applications. These efficient and flexible 24V and 48V DC power systems are designed for applications requiring compact solutions including Power-over-Ethernet (PoE)/powered LAN and Internet telephony/Voice-over-IP (VoIP) systems. Eaton APS 24V and 48V DC power system solutions are essential components of any telecom or data network.
These 19” rack mount systems are available with 3, 6, 12, 18, or 24 Access Power series of 24V and 48V rectifier modules, with total output up to 744A.
The systems also include an integral DC distribution panel and the versatile SM40/SM45 supervisory module with Ethernet, GSM cellular (including text messaging), standard modem and TCP/IP communications options. Other features include temperature compensated voltage output for better battery life, a range of circuit breaker configurations and optional low voltage disconnect (LVD) modules.
Typical applications also include providing standby power for customer premises equipment, roadside terminals, data networks and IP routers.
Access Power Solutions are pre-configured for fast installation and set-up. All system settings are fully adjustable in software and stored in transferable, configuration files for repeatable one-step system set-up.
- High reliability fan cooling.
- 19" Sub-rack.
- 3U/6U and expandable option.
- Up to 24 rectifier modules.
- Pre-configured software.
- High power density (186A/3U, 19").
- Multiple AC option (1Ø, 3Ø, 2Ø).
- Fast on-line replacement of rectifiers (Hot-swap).
- High efficiency and unity power factor.
- AB feeds option for DC distribution.
- Scalable system solution.

Short summary description Eaton APS6-058-4 power distribution unit (PDU):
This short summary of the Eaton APS6-058-4 power distribution unit (PDU) data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton APS6-058-4, Horizontal, UL, FCC Verification, CSA, IC CE C-tick, Telepermit, SNMP, HTTP, 50 - 60 Hz, 10 kg, 48.3 cm (19")

Long summary description Eaton APS6-058-4 power distribution unit (PDU):
This is an auto-generated long summary of Eaton APS6-058-4 power distribution unit (PDU) based on the first three specs of the first five spec groups.

Eaton APS6-058-4. Mounting: Horizontal. Certification: UL, FCC Verification, CSA, IC CE C-tick, Telepermit. Management platform: SNMP, HTTP. AC input frequency: 50 - 60 Hz. Weight: 10 kg, Size: 48.3 cm (19")

Design
Mounting
Horizontal
Features
Certification
UL, FCC Verification, CSA, IC CE C-tick, Telepermit
Management features
Management platform
SNMP, HTTP
Power
AC input frequency
50 - 60 Hz
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
10 kg
Size
Physical dimension.
48.3 cm (19")
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-10 - 70 °C
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
RS232, Ethernet (TCP/IP, SNMP)
Customer service details