location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton Protection Box 5 PowerLine 85 FR Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Protection Box 5 PowerLine 85 FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68593
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Jul 2020
Product end of life date
Bullet Points Eaton Protection Box 5 PowerLine 85 FR Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1110 J
  • - 2300 W
  • - Silver
More>>>
Short summary description Eaton Protection Box 5 PowerLine 85 FR Silver:
This short summary of the Eaton Protection Box 5 PowerLine 85 FR Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton Protection Box 5 PowerLine 85 FR, 1110 J, 50 - 60 Hz, 10 A, 2300 W, Silver, 1 ms

Long summary description Eaton Protection Box 5 PowerLine 85 FR Silver:
This is an auto-generated long summary of Eaton Protection Box 5 PowerLine 85 FR Silver based on the first three specs of the first five spec groups.

Eaton Protection Box 5 PowerLine 85 FR. Surge energy rating: 1110 J, AC input frequency: 50 - 60 Hz, Nominal current output: 10 A. Product colour: Silver, Response time: 1 ms. Weight: 770 g. Dimensions (WxDxH): 260 x 120 x 65 mm, Input connections: 1x Ethernet RJ-45

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 06:42:48
Uk has collected 1 expert review for Eaton Protection Box 5 PowerLine 85 FR Silver and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Brand Image Product code Product Stock Price from
Eaton

Eaton Protection Strip 6 Tel@ FR
(show image)
PS6TF Protection Strip 6 Tel@ FR 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Strip 6 FR
(show image)
PS6F Protection Strip 6 FR 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Strip 4 FR
(show image)
PS4F Protection Strip 4 FR 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Strip 4 DIN
(show image)
PS4D Protection Strip 4 DIN 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Strip 6 DIN
(show image)
PS6D Protection Strip 6 DIN 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Strip 6 Tel@ DIN
(show image)
PS6TD Protection Strip 6 Tel@ DIN 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 8 Powerline 85 (DIN) Silver
(show image)
68590 Protection Box 8 Powerline 85 (DIN) 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 8 Powerline 200 (DIN) Silver
(show image)
68592 Protection Box 8 Powerline 200 (DIN) 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 5 Powerline 85 Silver
(show image)
68594 Protection Box 5 Powerline 85 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)