Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eaton Pulsar MX EXB RT 4000/5000 Sealed Lead Acid (VRLA)

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pulsar MX EXB RT 4000/5000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68515 show
Show alternative article codes used in the online market place
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24163
This statistic is based on the 90322 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88297 free Open Icecat users.
Info modified on: 04 Apr 2019 05:54:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Eaton Pulsar MX EXB RT 4000/5000 Sealed Lead Acid (VRLA) :
The short editorial description of Eaton Pulsar MX EXB RT 4000/5000 Sealed Lead Acid (VRLA)

Pulsar MX EXB RT 4000/5000, battery extension module
More>>>
Eaton Pulsar MX EXB RT 4000/5000 Sealed Lead Acid (VRLA):
The official marketing text of Eaton Pulsar MX EXB RT 4000/5000 Sealed Lead Acid (VRLA) as supplied by the manufacturer

Continuous power supply

- Two front access hot-swappables sub-modules (power and battery) for maintenance without load
interruption.
- Automatic battery test (test period can be set).
- Internal bypass built-in to supply the load even if the UPS fails.
- Large input voltage and frequency ranges to avoid using the batteries unnecessarily.

Flexible

- Can be used as a free-standing tower unit or 19" rack-mounted: only 3U for Pulsar MX 4000 and 5000, 16U for Pulsar MX Frame
- LCD multilingual display with mimic and LEDs for rapid view of the UPS status, diagnostics and event log
- Outputs: IEC 10A and 16A outlet sockets and hardwired outputs
- Built-in Powershare system for remote reboot of the equipment connected, sequential start-up or load shedding while operating from battery to maintain the power to critical loads.
- Pulsar MX Frame is compatible with three phase or single phase supplies.
- Backup time: 10 mins up to 2 hours by adding 3U battery extension modules.

Minimum total cost of ownership (TCO)

- More power with an output power factor of 0.9.
- When the power supply needs to be upgraded, the Pulsar MX 4000 and 5000 can be paralleled to provide 8 kVA or 10 kVA using the ModularEasy kit: without extra cost on the initial purchase.
- Pulsar MX Frame is a modular system with 5 kVA sub-modules paralleled to provide up to 20 kVA or 15 kVA with redundancy.

Short summary description Eaton Pulsar MX EXB RT 4000/5000 Sealed Lead Acid (VRLA):
This short summary of the Eaton Pulsar MX EXB RT 4000/5000 Sealed Lead Acid (VRLA) data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton Pulsar MX EXB RT 4000/5000, 4500 Wh, Sealed Lead Acid (VRLA), Gray

Long summary description Eaton Pulsar MX EXB RT 4000/5000 Sealed Lead Acid (VRLA):
This is an auto-generated long summary of Eaton Pulsar MX EXB RT 4000/5000 Sealed Lead Acid (VRLA) based on the first three specs of the first five spec groups.

Eaton Pulsar MX EXB RT 4000/5000. Battery capacity (Watt-hours): 4500 Wh, Battery technology: Sealed Lead Acid (VRLA), Product colour: Gray

Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Customer service details