location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton FlexPDU, 8x FR power distribution unit (PDU) 8 AC outlet(s) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FlexPDU, 8x FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68435
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Jul 2020
Product end of life date
Warranty: 2 Years
Long product name Eaton FlexPDU, 8x FR power distribution unit (PDU) 8 AC outlet(s) 1U Black :
The long product name of Eaton FlexPDU, 8x FR power distribution unit (PDU) 8 AC outlet(s) 1U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FlexPDU, 8x FR, 1x IEC 16A, 220 - 250V AC, 1U
More>>>
Short summary description Eaton FlexPDU, 8x FR power distribution unit (PDU) 8 AC outlet(s) 1U Black:
This short summary of the Eaton FlexPDU, 8x FR power distribution unit (PDU) 8 AC outlet(s) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton FlexPDU, 8x FR, Basic, 1U, Black, 8 AC outlet(s), Type E, C20 coupler

Long summary description Eaton FlexPDU, 8x FR power distribution unit (PDU) 8 AC outlet(s) 1U Black:
This is an auto-generated long summary of Eaton FlexPDU, 8x FR power distribution unit (PDU) 8 AC outlet(s) 1U Black based on the first three specs of the first five spec groups.

Eaton FlexPDU, 8x FR. PDU types: Basic, Rack capacity: 1U, Product colour: Black. AC outlets quantity: 8 AC outlet(s), AC outlet types: Type E, Power plug: C20 coupler. Nominal input voltage: 220-250 V, Maximum current: 16 A. Dimensions (WxDxH): 483 x 80 x 44 mm

Brand Image Product code Product Stock Price from
Eaton

Eaton HotSwap MBP, 6x IEC power distribution unit (PDU) 6 AC outlet(s) 1U Black
(show image)
68433 HotSwap MBP, 6x IEC 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton HotSwap MBP, HW power distribution unit (PDU) 1U Black
(show image)
68434 HotSwap MBP, HW 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton HotSwap MBP, 4x FR power distribution unit (PDU) 4 AC outlet(s) 1U Black
(show image)
68430 HotSwap MBP, 4x FR 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton HotSwap MBP, 4x DIN power distribution unit (PDU) 4 AC outlet(s) 1U Black
(show image)
68431 HotSwap MBP, 4x DIN 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)