Long product name Eaton EX 2200 RT2U Netpack uninterruptible power supply (UPS) 2.2 kVA 1980 W 9 AC outlet(s)
:
EX 2200VA / 1980W, RT, 2U, Netpack
The long product name of Eaton EX 2200 RT2U Netpack uninterruptible power supply (UPS) 2.2 kVA 1980 W 9 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
EX 2200VA / 1980W, RT, 2U, Netpack
More>>>
Short summary description Eaton EX 2200 RT2U Netpack uninterruptible power supply (UPS) 2.2 kVA 1980 W 9 AC outlet(s):
This short summary of the Eaton EX 2200 RT2U Netpack uninterruptible power supply (UPS) 2.2 kVA 1980 W 9 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Eaton EX 2200 RT2U Netpack, 2.2 kVA, 1980 W, 100 V, 284 V, 40/70 Hz, 200 V
Long summary description Eaton EX 2200 RT2U Netpack uninterruptible power supply (UPS) 2.2 kVA 1980 W 9 AC outlet(s):
This is an auto-generated long summary of Eaton EX 2200 RT2U Netpack uninterruptible power supply (UPS) 2.2 kVA 1980 W 9 AC outlet(s) based on the first three specs of the first five spec groups.
Eaton EX 2200 RT2U Netpack. Output power capacity: 2.2 kVA, Output power: 1980 W, Input operation voltage (min): 100 V. AC outlet types: C13 coupler, C19 coupler, Power plug: C20 coupler, AC outlets quantity: 9 AC outlet(s). Typical backup time at full load: 4 min, Typical backup time at half load: 12 min. Form factor: Rackmount/Tower, Product colour: Grey, Rack capacity: 2U. Width: 86 mm, Depth: 640 mm, Height: 440 mm