Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eaton EX 2200 RT3U HotSwap HW uninterruptible power supply (UPS) 2200 VA 1980 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX 2200 RT3U HotSwap HW
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68410
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57896
This statistic is based on the 90322 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88297 free Open Icecat users.
Info modified on: 12 Mar 2019 09:55:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Eaton EX 2200 RT3U HotSwap HW uninterruptible power supply (UPS) 2200 VA 1980 W :
The short editorial description of Eaton EX 2200 RT3U HotSwap HW uninterruptible power supply (UPS) 2200 VA 1980 W

EX 2200VA / 1980W, RT, 3U, HotSwap, HW
More>>>
Eaton EX 2200 RT3U HotSwap HW uninterruptible power supply (UPS) 2200 VA 1980 W:
The official marketing text of Eaton EX 2200 RT3U HotSwap HW uninterruptible power supply (UPS) 2200 VA 1980 W as supplied by the manufacturer

The Eaton EX UPS, part of the Pulsar Series, offers high availability, flexibility and minimum total cost of ownership for Servers, data storage, network equipment, telephony - VOIP, medical equipment and industrial processes. Delivering on-line double conversion protection in Tower or versatile Rack/Tower format.

- Maximum availability through ON-LINE double conversion topology with automatic by-pass, output power factor 0,9, and extended runtime options
- Available in Tower or Rack/Tower convertible versions (including short-depth versions)
- Fully hot swappable using the HotSwap MBP (Detachable Maintenance By-Pass) : UPS can be replaced without power interruption
- Individually controlled outlets provide load shedding, remote reboot of individual equipment and sequential start up
- Multilingual LCD display for easy operation, access to measurements and customized set-up
- Best-in class power management with USB+Serial port and slot for optional Management Cards (Web/SNMP, Contacts, ModBus)

Short summary description Eaton EX 2200 RT3U HotSwap HW uninterruptible power supply (UPS) 2200 VA 1980 W:
This short summary of the Eaton EX 2200 RT3U HotSwap HW uninterruptible power supply (UPS) 2200 VA 1980 W data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton EX 2200 RT3U HotSwap HW, 2200 VA, 1980 W, 100 V, 284 V, 40/70 Hz, 200 V

Long summary description Eaton EX 2200 RT3U HotSwap HW uninterruptible power supply (UPS) 2200 VA 1980 W:
This is an auto-generated long summary of Eaton EX 2200 RT3U HotSwap HW uninterruptible power supply (UPS) 2200 VA 1980 W based on the first three specs of the first five spec groups.

Eaton EX 2200 RT3U HotSwap HW. Output power capacity: 2200 VA, Output power: 1980 W, Input operation voltage (min): 100 V. AC outlet types: C13 coupler,C19 coupler,Terminal, Power plug: Terminal. Typical backup time at full load: 4 min, Typical backup time at half load: 12 min. Form factor: Rackmount/Tower, Product colour: Gray, Rack capacity: 3U. Width: 131 mm, Depth: 490 mm, Height: 440 mm

Features
Output power capacity *
The maximum power that the device can produce.
2200 VA
Output power *
The power that the device can produce.
1980 W
Input operation voltage (min) *
The minumum voltage needed by the device during operation.
100 V
Input operation voltage (max) *
The maximum input voltage supported by the device.
284 V
Input frequency *
The frequency (Hz) which is required to power the product.
40/70 Hz
Output operation voltage (min) *
The minumum voltage produced by the device during operation.
200 V
Output operation voltage (max) *
The maximum output voltage produced by the device.
240 V
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
45 dB
Ports & interfaces
AC outlet types
The type of outlet for AC electricity.
C13 coupler,C19 coupler,Terminal
Power plug
A power plug is a 2 or 3 pinned device that is placed into an electrical socket in order to make an electrical connection.
Terminal
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
RS-232 ports
The number of sockets (ports) for RS-232. An RS-232 serial port was once a standard feature of a personal computer, used for connections to modems, printers, mice, data storage, uninterruptible power supplies, and other peripheral devices. Now it has been largely replaced by USB and other ports.
1
Battery
Typical backup time at full load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is fully loaded (100% of capacity).
4 min
Typical backup time at half load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is half-loaded (50% of capacity).
12 min
Design
Form factor *
The shape or design of the product.
Rackmount/Tower
Product colour *
The colour e.g. red, blue, green, black, white.
Gray
Rack capacity
The spase that device fill in rack.
3U
LED indicators
Yes
Safety
List of regulatory safety standards for all countries in which this product has been certified.
IEC/EN 62 040-1, IEC/EN 62 040-2, IEC/EN 62 040-3 (VFI-SS-113), IEC/EN 60 950-1 (RD)
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Weight & dimensions
Width
The measurement or extent of something from side to side.
131 mm
Depth
The distance from the front to the back of something.
490 mm
Height
The measurement of the product from head to foot or from base to top.
440 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
18 kg
Brand Image Product code Product Stock Price from
Eaton EX 3000 RT3U HotSwap HW uninterruptible power supply (UPS) 3000 VA 2700 W Eaton EX 3000 RT3U HotSwap HW uninterruptible power supply (UPS) 3000 VA 2700 W
(show image)
68416 EX 3000 RT3U HotSwap HW 0,00
(excl. VAT)
0,00 (incl. VAT)
Eaton EX 3000 RT3U HotSwap FR uninterruptible power supply (UPS) 3000 VA 2700 W 13 AC outlet(s) Eaton EX 3000 RT3U HotSwap FR uninterruptible power supply (UPS) 3000 VA 2700 W 13 AC outlet(s)
(show image)
68412 EX 3000 RT3U HotSwap FR 0,00
(excl. VAT)
0,00 (incl. VAT)
Eaton EX 3000 RT2U Netpack uninterruptible power supply (UPS) 3000 VA 2700 W 9 AC outlet(s) Eaton EX 3000 RT2U Netpack uninterruptible power supply (UPS) 3000 VA 2700 W 9 AC outlet(s)
(show image)
68417 EX 3000 RT2U Netpack 0,00
(excl. VAT)
0,00 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Polska 1 distributor(s)
France 1 distributor(s)
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Customer service details