Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eaton EX EXB 1000/1500

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX EXB 1000/1500
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68185
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
3553340681851
Category
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93227
This statistic is based on the 90209 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 29 Dec 2018 22:09:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Eaton EX EXB 1000/1500 :
The short editorial description of Eaton EX EXB 1000/1500

Eaton EX 230V 1500 Tower EXB
More>>>
Eaton EX EXB 1000/1500:
The official marketing text of Eaton EX EXB 1000/1500 as supplied by the manufacturer

Extended Battery Module (EXB) for 230V Eaton EX 1000/1500VA Tower UPSs

Short summary description Eaton EX EXB 1000/1500:
This short summary of the Eaton EX EXB 1000/1500 data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton EX EXB 1000/1500, Black, EX 1000/1500, 21 kg, 158 mm, 242 mm, 400 mm

Long summary description Eaton EX EXB 1000/1500:
This is an auto-generated long summary of Eaton EX EXB 1000/1500 based on the first three specs of the first five spec groups.

Eaton EX EXB 1000/1500. Product colour: Black, Compatibility: EX 1000/1500. Weight: 21 kg, Width: 158 mm, Height: 242 mm

Features
Product colour
The colour e.g. red, blue, green, black, white.
Black
Compatibility
The other products, software and hardware this product can be used with.
EX 1000/1500
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
21 kg
Width
The measurement or extent of something from side to side.
158 mm
Height
The measurement of the product from head to foot or from base to top.
242 mm
Depth
The distance from the front to the back of something.
400 mm
Brand Image Product code Product Stock Price from
Eaton EX EXB 1000/1500 RT2U Eaton EX EXB 1000/1500 RT2U
(show image)
68186 EX EXB 1000/1500 RT2U EUR 769,73
(excl. VAT)
EUR 923,68 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
Portugal 1 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Polska 1 distributor(s)
Deutschland 4 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Norway 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details