Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eaton EXB RT battery module for 5 kVA/ 7 kVA UPS systems Sealed Lead Acid (VRLA)

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EXB RT battery module for 5 kVA/ 7 kVA UPS systems
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68078
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26525
This statistic is based on the 87798 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85765 free Open Icecat users.
Info modified on: 04 Apr 2019 04:35:09
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1-year warranty, including battery.
Long product name Eaton EXB RT battery module for 5 kVA/ 7 kVA UPS systems Sealed Lead Acid (VRLA) :
The short editorial description of Eaton EXB RT battery module for 5 kVA/ 7 kVA UPS systems Sealed Lead Acid (VRLA)

EXB RT battery module for 5 kVA/ 7 kVA single phase and 7 kVA three phase UPS systems
More>>>
Eaton EXB RT battery module for 5 kVA/ 7 kVA UPS systems Sealed Lead Acid (VRLA):
The official marketing text of Eaton EXB RT battery module for 5 kVA/ 7 kVA UPS systems Sealed Lead Acid (VRLA) as supplied by the manufacturer

High-availability

◗ Hot swappable UPS and battery modules.
◗ Internal bypass and maintenance bypass included as standard.
◗ The UPS can be connected to two independent electrical sources (sources 1 and 2 can be common or separate).
◗ Large input voltage range without draining the battery: 230V +20% to -30% single phase and 400V +15% to -20% three phase.
◗ Batteries tested automatically at regular intervals and protected against deep discharge.
◗ N+1 redundancy supported by two single units.

Wide choice of backup times
◗ From 10 minutes to 2 hours with battery modules or up to 8 hours using the CLA charger module.
◗ Optional Battery Integration System for automatic recognition of battery modules and minimising size.

Ergonomy
◗ Multilingual LCD display and LEDs for rapid view of the UPS status and the operating log.
◗ Self diagnosis and fault messages.

Can be integrated into even the most demanding environments:

Computer
◗ Tower / 6U Rack convertible.
◗ Comprehensive range of Power
Distribution Units for convenient power distribution within the rack.

Industrial
◗ Compatible with all types of generator set.
◗ Can be integrated into building management systems
◗ Steel casing
◗ Operating temperature up to 45°C
◗ Meets Marine vibration test requirements
◗ Optional supervision and remote control from UPS terminal control.

Short summary description Eaton EXB RT battery module for 5 kVA/ 7 kVA UPS systems Sealed Lead Acid (VRLA):
This short summary of the Eaton EXB RT battery module for 5 kVA/ 7 kVA UPS systems Sealed Lead Acid (VRLA) data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton EXB RT battery module for 5 kVA/ 7 kVA UPS systems, Sealed Lead Acid (VRLA)

Long summary description Eaton EXB RT battery module for 5 kVA/ 7 kVA UPS systems Sealed Lead Acid (VRLA):
This is an auto-generated long summary of Eaton EXB RT battery module for 5 kVA/ 7 kVA UPS systems Sealed Lead Acid (VRLA) based on the first three specs of the first five spec groups.

Eaton EXB RT battery module for 5 kVA/ 7 kVA UPS systems. Battery technology: Sealed Lead Acid (VRLA)

Country Distributor
Nederland 2 distributor(s)
United Kingdom 2 distributor(s)
España 2 distributor(s)
Italia 2 distributor(s)
France 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Belgium 1 distributor(s)
Customer service details