Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eaton Pulsar Ellipse Premium 650 USBS 650VA uninterruptible power supply (UPS)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pulsar Ellipse Premium 650 USBS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66597
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
uninterruptible power supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 28 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14900
This statistic is based on the 74624 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 28-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72898 free Open Icecat users .
Info modified on: 17 Oct 2017 06:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Eaton Pulsar Ellipse Premium 650 USBS 650VA uninterruptible power supply (UPS) :
The short editorial description of Eaton Pulsar Ellipse Premium 650 USBS 650VA uninterruptible power supply (UPS)

Pulsar Ellipse Premium 650 USBS DIN sockets
More>>>

Eaton Pulsar Ellipse Premium 650 USBS 650VA uninterruptible power supply (UPS):
The official marketing text of Eaton Pulsar Ellipse Premium 650 USBS 650VA uninterruptible power supply (UPS) as supplied by the manufacturer
Powerful and high quality power supplies

◗ With its Line Interactive technology, the Pulsar ellipse premium provides effective protection, even in disrupted electrical environments. Fluctuations in voltage are automatically corrected by a booster-type device, without overloading the batteries.
◗ A wide tolerance of input voltage avoids excessively frequent changeover to battery power. This means that maximum capacity is always available.
The thresholds for changeover to battery power can be adjusted using
the supplied Solution-Pac software.

A complete, easy-to-install solution

◗ The new communications port on the Pulsar ellipse models incorporates USB and Serial modes.
◗ Supplied complete with USBS and Serial connecting cables, the Pulsar ellipse premium can be installed very easily with its Personal Solution-Pac software, which is compatible with all environments: Windows XP/2000/NT, Linux, Apple Mac, SUN Solaris, SCO Unixware or Novell Netware.

Dedicated sockets for peripheral equipment (Premium 500)

Some peripherals (printers, scanners, etc.) only require protection against over-voltages: when they are connected to the dedicated socket, they are continuously protected without needlessly consuming the capacity of the batteries in the event of a mains power supply failure.
Programmable-discharge times (Premium 650/800/1200)

Programming enables the maximum battery capacity to be assigned to the most important applications. With the Personal Solution-Pac, this is a very straightforward operation. Maximum endurance for your sensitive applications
Short summary description Eaton Pulsar Ellipse Premium 650 USBS 650VA uninterruptible power supply (UPS):
This short summary of the Eaton Pulsar Ellipse Premium 650 USBS 650VA uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.
Eaton Pulsar Ellipse Premium 650 USBS, 650 VA, 420 W, Sealed Lead Acid (VRLA), Electromagnetic compatibility: IEC 62040-2 / EN 50 091-2, EN 55022/B ISO 9001, IEC/EN 62040-1-1, IEC/EN 60950, Identification marking CE, TÜV GS-Mark, 10 kg
Long summary description Eaton Pulsar Ellipse Premium 650 USBS 650VA uninterruptible power supply (UPS) :

Eaton Pulsar Ellipse Premium 650 USBS. Output power capacity: 650 VA, Output power: 420 W. Battery technology: Sealed Lead Acid (VRLA). Certification: Electromagnetic compatibility: IEC 62040-2 / EN 50 091-2, EN 55022/B ISO 9001, Safety: IEC/EN 62040-1-1, IEC/EN 60950, Identification marking CE, TÜV GS-Mark. Weight: 10 kg. Output connections: 4x DIN, Dimensions (WxDxH): 130 x 340 x 320 mm, Networking features: 10/100Base-T Ethernet

This is an auto-generated long summary of Eaton Pulsar Ellipse Premium 650 USBS 650VA uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Power
Output power capacity *
The maximum power that the device can produce.
650 VA
Output power *
The power that the device can produce.
420 W
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Sealed Lead Acid (VRLA)
Performance
Audible alarm(s)
Alarms that make a sound when they are activated (set off).
Yes
Certificates
Certification
Electromagnetic compatibility: IEC 62040-2 / EN 50 091-2, EN 55022/B ISO 9001
Safety
List of regulatory safety standards for all countries in which this product has been certified.
IEC/EN 62040-1-1, IEC/EN 60950, Identification marking CE, TÜV GS-Mark
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
10 kg
Other features
Output connections
4x DIN
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
130 x 340 x 320 mm
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Nominal output voltage
The voltage which the manufacturer states that the device can produce.
230
Networking features
10/100Base-T Ethernet
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 95/98/NT/XP/2000/Me/2003, MacOS 9 & X, Linux, NetWare, Solaris, SCO, UnixWare
I/O ports
An interface on a device to which you can connect another device.
1x USB 1x RS-232 1x RJ-11 1x RJ-45