Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eaton Pulsar EX1000C 1000VA 1000VA uninterruptible power supply (UPS)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pulsar EX1000C 1000VA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66346
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
uninterruptible power supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 20061
This statistic is based on the 74520 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72797 free Open Icecat users .
Info modified on: 02 Sep 2017 05:02:35
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years,extendable by contract
Long product name Eaton Pulsar EX1000C 1000VA 1000VA uninterruptible power supply (UPS) :
The short editorial description of Eaton Pulsar EX1000C 1000VA 1000VA uninterruptible power supply (UPS)

Pulsar Extreme 1000C - 1000VA
More>>>

Eaton Pulsar EX1000C 1000VA 1000VA uninterruptible power supply (UPS):
The official marketing text of Eaton Pulsar EX1000C 1000VA 1000VA uninterruptible power supply (UPS) as supplied by the manufacturer
On-line double-conversion technology

This technology guarantees a consistently high level of power quality. Whatever the disturbances on the distribution system, the waveform is regenerated via the AC to DC then DC to AC conversion process. The battery is used only as a backup source.

Wide input-voltage range

Pulsar EXtreme has very wide input-voltage tolerances from 84 to 264 V to reduce the number of transfers to battery power while maintaining constant output voltage.In this way the batteries are used only for the most serious incidents, maximizing available backup time and extending battery life.

Cold start on battery power

This function ensures trouble-free start-up of your applications even during a utility power outage.

Hot-swap function

Maintenance on the "Hot-swap"' and "Install" versions is possible with the UPS energized and the applications still supplied with power.

Automatic bypass

In the event of an overload or UPS fault, Pulsar EXtreme and Comet EXtreme automatically transfer the load to utility AC power.
High-performance battery charger
The Pulsar EXtreme and Comet EXtreme battery charger:
reduces battery recharge time (80% backup time recovered in two hours),
increases the service life of the battery by taking into account manufacturer parameters, ambient temperature and battery aging,
protects the battery against damage caused by deep discharge,
avoids disturbances on the distribution system by correcting the power factor,
avoids propagading faults on the distribution system (backfeed protection).

Communications port

The RS232 link is available for easy connection of the UPS to the server. It may be used for:
personalization of Pulsar EXtreme and Comet EXtreme by modifying the factory-set parameters (output voltage, intervals between battery tests, operation on bypass, etc.) via UPS-Driver software.
local or remote administration of the UPS and the protected servers.

Communications slot

Lets you add a USB, Network Management card, JBus, Relay contact, etc. communication card. The cards make UPS communication totally independent. For example, they keep you informed of UPS status when the server is shut down
Short summary description Eaton Pulsar EX1000C 1000VA 1000VA uninterruptible power supply (UPS):
This short summary of the Eaton Pulsar EX1000C 1000VA 1000VA uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.
Eaton Pulsar EX1000C 1000VA, 1000 VA, 700 W, 0 - 40 °C, USB, 400 x 235.5 x 145 mm
Long summary description Eaton Pulsar EX1000C 1000VA 1000VA uninterruptible power supply (UPS) :

Eaton Pulsar EX1000C 1000VA. Output power capacity: 1000 VA, Output power: 700 W. Interface: USB, Dimensions (WxDxH): 400 x 235.5 x 145 mm

This is an auto-generated long summary of Eaton Pulsar EX1000C 1000VA 1000VA uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Power
Output power capacity *
The maximum power that the device can produce.
1000 VA
Output power *
The power that the device can produce.
700 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Other features
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
400 x 235.5 x 145 mm
I/O ports
An interface on a device to which you can connect another device.
USB RS232
Brand Image Product code Product Stock Price from
APC Smart-UPS On-Line Double-conversion (Online) 1000VA 6AC outlet(s) Rackmount/Tower Black uninterruptible power supply (UPS) APC Smart-UPS On-Line Double-conversion (Online) 1000VA 6AC outlet(s) Rackmount/Tower Black uninterruptible power supply (UPS)
(show image)
SURT1000XLI Smart-UPS On-Line EUR 0,72
(excl. VAT)
EUR 0,72 (incl. VAT)