Long product name Eaton DS7-34DSX012N0-D Lamp starter 50/60 Hz Black, Grey
:
Soft starter, 12 A, 200 - 480 V AC, 24 V DC, Frame size: FS1, Communication Interfaces: SmartWire-DT
The long product name of Eaton DS7-34DSX012N0-D Lamp starter 50/60 Hz Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Soft starter, 12 A, 200 - 480 V AC, 24 V DC, Frame size: FS1, Communication Interfaces: SmartWire-DT
More>>>
Short summary description Eaton DS7-34DSX012N0-D Lamp starter 50/60 Hz Black, Grey:
This short summary of the Eaton DS7-34DSX012N0-D Lamp starter 50/60 Hz Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Eaton DS7-34DSX012N0-D, Lamp starter, Black, Grey, IP20, 1 pc(s), 50/60 Hz, -5 - 40 °C
Long summary description Eaton DS7-34DSX012N0-D Lamp starter 50/60 Hz Black, Grey:
This is an auto-generated long summary of Eaton DS7-34DSX012N0-D Lamp starter 50/60 Hz Black, Grey based on the first three specs of the first five spec groups.
Eaton DS7-34DSX012N0-D. Product type: Lamp starter, Product colour: Black, Grey, International Protection (IP) code: IP20. AC input frequency (fridge): 50/60 Hz