location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Easypix GoXtreme Endurance action sports camera 4 MP 4K Ultra HD Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Easypix Check ‘Easypix’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GoXtreme Endurance
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20133
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260041685147
Category:
Cameras in a hard protective cover used for action sports such as skiing or skateboarding.
Action Sports Cameras Check ‘Easypix’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Easypix: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Aug 2018 19:25:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Easypix GoXtreme Endurance action sports camera 4 MP 4K Ultra HD Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4K Ultra HD 3840 x 2160 pixels 30 fps
  • - 4 MP
  • - Built-in display 12.7 cm (5")
  • - Built-in microphone
  • - MicroSD (TransFlash) 32 GB
  • - Wi-Fi
  • - Lithium 1050 mAh
Long product name Easypix GoXtreme Endurance action sports camera 4 MP 4K Ultra HD Wi-Fi :
The long product name of Easypix GoXtreme Endurance action sports camera 4 MP 4K Ultra HD Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4MP, 2.7K (2704x1524) 30fps, Micro SD, 170°, 1050mAh
More>>>
Short summary description Easypix GoXtreme Endurance action sports camera 4 MP 4K Ultra HD Wi-Fi:
This short summary of the Easypix GoXtreme Endurance action sports camera 4 MP 4K Ultra HD Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Easypix GoXtreme Endurance, 4K Ultra HD, 4 MP, 30 fps, Wi-Fi, 1050 mAh

Long summary description Easypix GoXtreme Endurance action sports camera 4 MP 4K Ultra HD Wi-Fi:
This is an auto-generated long summary of Easypix GoXtreme Endurance action sports camera 4 MP 4K Ultra HD Wi-Fi based on the first three specs of the first five spec groups.

Easypix GoXtreme Endurance. HD type: 4K Ultra HD, Maximum video resolution: 3840 x 2160 pixels, Maximum frame rate: 30 fps. Total megapixels: 4 MP, Maximum image resolution: 4608 x 2592 pixels, Still image resolution(s): 12MP (4608x2592), 8MP (3760x2120), 5MP (2976x1672), 4MP (2648x1504). Display diagonal: 12.7 cm (5"). Field of view (FOV) angle: 170°. Storage media: Memory card, Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 32 GB

Source Testseek summary Average rating
Reviews
Updated:
2018-01-25 02:58:11
Uk has collected 1 expert review for Easypix GoXtreme Endurance action sports camera 4 MP 4K Ultra HD Wi-Fi and the rating is 45 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
45%
Source Review comments Score
trustedreviews.com
Updated:
2018-03-19 01:47:12
The Endurance is a budget action camera from GoXtreme, a brand owned by Easypix GmbH of Cologne, Germany. We've seen a lot of dash cams and action cameras from China over the past few years, and the Endurance, too, is another such model. But that has allo...
Good Reasonable 2.7K video, Big bundle of mounting options, Good value...
Bad 4K resolution is interpolated, 32GB maximum memory card size, 4GB maximum file size limits recording duration...
Bottom line The GoXtreme Endurance provides good 2.7K action camera video and a comprehensive mounting bundle for a very decent price...
45%