Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EasyAcc PB10000-BY power bank Black, Yellow Lithium Polymer (LiPo) 10000 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EasyAcc
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PB10000-BY
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PB10000-BY
Category
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEasyAcc: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1944
This statistic is based on the 93500 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91397 free Open Icecat users.
Info modified on: 17 May 2018 13:59:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name EasyAcc PB10000-BY power bank Black, Yellow Lithium Polymer (LiPo) 10000 mAh :
The short editorial description of EasyAcc PB10000-BY power bank Black, Yellow Lithium Polymer (LiPo) 10000 mAh

10000mAh, Input: 5V 1.5A, Output: DC 5V 2A/1A, 2 x USB
More>>>
Short summary description EasyAcc PB10000-BY power bank Black, Yellow Lithium Polymer (LiPo) 10000 mAh:
This short summary of the EasyAcc PB10000-BY power bank Black, Yellow Lithium Polymer (LiPo) 10000 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

EasyAcc PB10000-BY, Black, Yellow, Universal, Lithium Polymer (LiPo), 10000 mAh, USB, 12 h

Long summary description EasyAcc PB10000-BY power bank Black, Yellow Lithium Polymer (LiPo) 10000 mAh:
This is an auto-generated long summary of EasyAcc PB10000-BY power bank Black, Yellow Lithium Polymer (LiPo) 10000 mAh based on the first three specs of the first five spec groups.

EasyAcc PB10000-BY. Product colour: Black, Yellow, Charger compatibility: Universal. Battery technology: Lithium Polymer (LiPo), Battery capacity: 10000 mAh, Charging source: USB. Input voltage: 5 V, Output voltage: 5 V, Power protection features: Over current, Overcharge, Overdischarge, Short circuit. Width: 140 mm, Depth: 75 mm, Height: 18 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.