location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

E.ziclean Sweepy One robot vacuum 0.4 L Dust bag Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
E.ziclean Check ‘E.ziclean’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sweepy One
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3760190142948
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3760190142948
Category:
Vacuum cleaners which are operated robotically. Generally used in large industrial spaces.
Robot Vacuums Check ‘E.ziclean’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by E.ziclean: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points E.ziclean Sweepy One robot vacuum 0.4 L Dust bag Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dust bag 0.4 L Black, Blue
  • - Number of brushes: 2
  • - HEPA filtration system
  • - 55 dB
  • - Lithium-Ion (Li-Ion) Runtime: 60 min Charging time: 3 h
  • - HEPA
Warranty: 2 years
Long product name E.ziclean Sweepy One robot vacuum 0.4 L Dust bag Black, Blue :
The long product name of E.ziclean Sweepy One robot vacuum 0.4 L Dust bag Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20-140m2, 0.4L, HEPA, 55dB, 60min, Lithium-Ion, IR, 2.35kg, Black
More>>>
Short summary description E.ziclean Sweepy One robot vacuum 0.4 L Dust bag Black, Blue:
This short summary of the E.ziclean Sweepy One robot vacuum 0.4 L Dust bag Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

E.ziclean Sweepy One, Dust bag, Black, Blue, Square, 0.4 L, 55 dB, 70 m²/h

Long summary description E.ziclean Sweepy One robot vacuum 0.4 L Dust bag Black, Blue:
This is an auto-generated long summary of E.ziclean Sweepy One robot vacuum 0.4 L Dust bag Black, Blue based on the first three specs of the first five spec groups.

E.ziclean Sweepy One. Dust container type: Dust bag, Product colour: Black, Blue, Shape: Square. Dust capacity (total): 0.4 L, Noise level: 55 dB, Cleaning speed: 70 m²/h. Battery technology: Lithium-Ion (Li-Ion), Runtime: 60 min, Charging time: 3 h. Diameter: 31 cm, Height: 85 mm, Weight: 2.35 kg. Battery life: 1 h