location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

E-TEN Glofiish X650 handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 136 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
E-TEN Check ‘E-TEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Glofiish X650
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ETENX650 show
Show alternative article codes used in the online market place
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘E-TEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by E-TEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points E-TEN Glofiish X650 handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 136 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.11 cm (2.8") 640 x 480 pixels
  • - 0.064 GB
  • - 0.5 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in camera 2 MP
  • - Auto focus Phone function
  • - Lithium-Ion (Li-Ion) 1530 mAh
Long product name E-TEN Glofiish X650 handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 136 g :
The long product name of E-TEN Glofiish X650 handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 136 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Glofiish X650 - Samsung S3C2442, SiRFstar III, microSD, TFT
More>>>
Short summary description E-TEN Glofiish X650 handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 136 g:
This short summary of the E-TEN Glofiish X650 handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 136 g data-sheet is auto-generated and uses the product title and the first six key specs.

E-TEN Glofiish X650, 7.11 cm (2.8"), 640 x 480 pixels, TFT, 65536 colours, 0.064 GB, 0.256 GB

Long summary description E-TEN Glofiish X650 handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 136 g:
This is an auto-generated long summary of E-TEN Glofiish X650 handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 136 g based on the first three specs of the first five spec groups.

E-TEN Glofiish X650. Display diagonal: 7.11 cm (2.8"), Display resolution: 640 x 480 pixels. Internal memory: 0.064 GB, Flash memory: 0.256 GB. Processor frequency: 0.5 GHz. Keyboard layout: QWERTY

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 06:42:10
Uk has collected 6 expert reviews for E-TEN Glofiish X650 handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 136 g and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
tweaktown.com
Updated:
2016-01-25 09:02:41
and First GlanceE-TEN and its Glofiish brand of Windows Mobile devices might not be familiar to you, but this is a company that has been around for quite a while; though unlike say HTC, they haven’t struck up any deals with the mobile network provid...
Bottom line The FM tuner application feels unfinished but works quite well, and it can be set to Europe, US and Japan which is good for those that travel a lot. It’s easy to make presets and you can type in a frequency if you know it when you make your presets...
81%
mobiletechreview.com
Updated:
2011-09-26 06:41:56
In January 2008 we reviewed E-TENs flagship slate design Windows Mobile Professional phone, the X800. The somewhat lower priced X650 offers the same features minus 3G and the front-facing video conferencing camera. The X650 is the updated version of...
60%
Pocketnow.com
Updated:
2011-09-26 06:42:01
Current mobility trends require a true mobile device companion to be as sleek and powerful as possible, while keeping the price competitive. E-TEN began their attempt to build a device fitting this mix a while ago with their X600, and are now upgra...
Good Sleek design, Crisp VGA screen, GPS, Good video performance...
Bad Laggy and unstable, Screen is not flush, Too little RAM for so much, No 3G, Lack of software and hardware essentials...
Bottom line Yes, there were cons in the package, but the X650 has kept me company for the past weeks, and even though some important things are missing, features like that VGA screen and the GPS on a small and sleek device just make me forget about the problem...
60%
geardiary.com
Updated:
2011-09-26 06:42:10
I arrived home the other day, to a WONDERFUL surprise. E-TEN’s X650 arrived! I wasn’t even expecting it, and its here! The E-TEN X650 is the upgrade to E-TEN’s X600, value series GPS enabled Pocket PC Phone. Its running WM6 Professional, and has a...
0%