location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

E-TEN Glofiish M810 WWE handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 179 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
E-TEN Check ‘E-TEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Glofiish M810 WWE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4717276004699
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘E-TEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by E-TEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2021 12:12:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points E-TEN Glofiish M810 WWE handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 179 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.11 cm (2.8") 240 x 320 pixels
  • - 0.064 GB
  • - 0.5 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in camera 2 MP
  • - Auto focus Built-in microphone Phone function
  • - Lithium Polymer (LiPo) 1530 mAh
  • - Black
Long product name E-TEN Glofiish M810 WWE handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 179 g Black :
The long product name of E-TEN Glofiish M810 WWE handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 179 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Glofiish M810 WWE
More>>>
Short summary description E-TEN Glofiish M810 WWE handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 179 g Black:
This short summary of the E-TEN Glofiish M810 WWE handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 179 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

E-TEN Glofiish M810 WWE, 7.11 cm (2.8"), 240 x 320 pixels, TFT, Stylus, 65536 colours, 0.064 GB

Long summary description E-TEN Glofiish M810 WWE handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 179 g Black:
This is an auto-generated long summary of E-TEN Glofiish M810 WWE handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 179 g Black based on the first three specs of the first five spec groups.

E-TEN Glofiish M810 WWE. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.256 GB. Processor frequency: 0.5 GHz. Keyboard layout: QWERTY