location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

E-TEN Glofiish X500+ handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 146 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
E-TEN Check ‘E-TEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Glofiish X500+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4717276002404
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘E-TEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by E-TEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2021 12:12:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points E-TEN Glofiish X500+ handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 146 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.11 cm (2.8") 640 x 480 pixels
  • - SDRAM 0.064 GB
  • - 0.4 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in camera 2 MP
  • - Auto focus Built-in microphone Phone function
  • - Lithium Polymer (LiPo) 1530 mAh
  • - Black
Warranty: One year warranty except wearable. Please contact the retailers or where you have purchased the device for after-sales service.
Long product name E-TEN Glofiish X500+ handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 146 g Black :
The long product name of E-TEN Glofiish X500+ handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 146 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Glofiish X500+ Black
More>>>
Short summary description E-TEN Glofiish X500+ handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 146 g Black:
This short summary of the E-TEN Glofiish X500+ handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 146 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

E-TEN Glofiish X500+, 7.11 cm (2.8"), 640 x 480 pixels, TFT, 65536 colours, 0.064 GB, 0.128 GB

Long summary description E-TEN Glofiish X500+ handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 146 g Black:
This is an auto-generated long summary of E-TEN Glofiish X500+ handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 146 g Black based on the first three specs of the first five spec groups.

E-TEN Glofiish X500+. Display diagonal: 7.11 cm (2.8"), Display resolution: 640 x 480 pixels. Internal memory: 0.064 GB, Flash memory: 0.128 GB. Processor frequency: 0.4 GHz