location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook A50-C-13L Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A50-C-13L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS56AE-01X015DU show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:33:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dynabook A50-C-13L Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i3-5005U 2 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 128 GB SSD
  • - Intel® HD Graphics 5500
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 8 h
  • - Windows 10 Home 64-bit
Long product name Dynabook A50-C-13L Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black :
The long product name of Dynabook A50-C-13L Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

39.624 cm (15.6 ") , Intel Core i3-5005U 2GHz, 4GB RAM DDR3L, 128GB SSD, Intel HD Graphics 5500, HD-Webcam 2.0MP, 802.11ac/a/b/g/n, Bluetooth 4.0 + LE, Windows 10 Home 64-bit
More>>>
Short summary description Dynabook A50-C-13L Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black:
This short summary of the Dynabook A50-C-13L Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook A50-C-13L, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Dynabook A50-C-13L Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black:
This is an auto-generated long summary of Dynabook A50-C-13L Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black based on the first three specs of the first five spec groups.

Dynabook A50-C-13L. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product colour: Black. Weight: 2.1 kg

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:35:49
Uk has collected 3 expert reviews for Dynabook A50-C-13L Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Brand Image Product code Product Stock Price from
Dynabook

Dynabook A50-E-1GX Intel® Core™ i3 i3-7020U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Cyan
(show image)
PS595E-2SN00GDU A50-E-1GX 0.00
(excl. VAT)
0 (incl. VAT)