Dynabook logo

Dynabook AC Adaptor - 65W/19V - 3pin

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131467
Info modified on:
14 Mar 2024, 18:54:33
Bullet Points Dynabook AC Adaptor - 65W/19V - 3pin:
  • - 65W
  • - 19V
  • - 3Pin
  • - black
  • - Product picture may differ from original product
Long product name Dynabook AC Adaptor - 65W/19V - 3pin:

AC Adaptor - 65W/19V - 3pin

Short summary description Dynabook AC Adaptor - 65W/19V - 3pin:

Dynabook AC Adaptor - 65W/19V - 3pin, Laptop, Indoor, 65 W, 19 V, Black

Long summary description Dynabook AC Adaptor - 65W/19V - 3pin:

Dynabook AC Adaptor - 65W/19V - 3pin. Purpose: Laptop, Power supply type: Indoor, Output power: 65 W. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.