Dynabook logo

Dynabook Portege Z10T Portfolio Case 29.5 cm (11.6") Folio Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100871
Info modified on:
16 Jun 2022, 10:46:25
Long product name Dynabook Portege Z10T Portfolio Case 29.5 cm (11.6") Folio Black:

Portege Z10T Portfolio Case, black

Short summary description Dynabook Portege Z10T Portfolio Case 29.5 cm (11.6") Folio Black:

Dynabook Portege Z10T Portfolio Case, Folio, Toshiba, Portege Z10T, 29.5 cm (11.6"), 414 g

Long summary description Dynabook Portege Z10T Portfolio Case 29.5 cm (11.6") Folio Black:

Dynabook Portege Z10T Portfolio Case. Case type: Folio, Brand compatibility: Toshiba, Compatibility: Portege Z10T, Maximum screen size: 29.5 cm (11.6"). Weight: 414 g

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.