location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook Satellite Pro E10-S-10H

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite Pro E10-S-10H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A1PYT00E1145 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4062507131218
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dynabook Satellite Pro E10-S-10H
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro Education
  • - Intel® Celeron® Processor N4020 Processor
  • - 29.5 cm (11.6”) , HD non-reflective eDP™ display with 200 nit
  • - Solid State Drive 128 GB
  • - Black
  • - 8192 (onboard) MB, DDR4 RAM (2400MHz)
  • - Intel® UHD Graphics 600
  • - maximum life : up to 10h00min (MobileMark™ 2014 running Windows 10) MobileMark is a trademark of Business Applications Performance Corporation.
  • - weight : starting from 1.15 kg
  • - W x L x H : 283.8 x 197.5 x 19.9 mm
  • - A1PYT00E1145 (PYT00E-005017EN)
Warranty: 1 year EMEA Carry-in including Pick-up & Return in the UK & Ireland
Long product name Dynabook Satellite Pro E10-S-10H :
The long product name of Dynabook Satellite Pro E10-S-10H. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Satellite Pro E10-S-10H
More>>>
Short summary description Dynabook Satellite Pro E10-S-10H:
This short summary of the Dynabook Satellite Pro E10-S-10H data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook Satellite Pro E10-S-10H, Intel® Celeron®, 1.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 8 GB, 128 GB

Long summary description Dynabook Satellite Pro E10-S-10H:
This is an auto-generated long summary of Dynabook Satellite Pro E10-S-10H based on the first three specs of the first five spec groups.

Dynabook Satellite Pro E10-S-10H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4020, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Pro Education. Product colour: Black

Endure the school day
Endure the school day

Tested for toughness from frame to battery*, you can rest assured that the Satellite Pro E10-S will take the stresses of school days in its stride. Rubber bumpers protect the device from the rough and tumble of student life and also provide extra grip at the desk. Strengthened ports and a newly designed spill-resistant** keyboard with mechanically anchored keycaps prevent breakage from curious fingers. What's more, the E10-S's strengthened hinges can open a full 180 degrees, enabling easy screen sharing and preventing damage from over-extension.*Tested to withstand pressure up to 100kg and drops from standard desk height**Spills up to 30cc

Life-long affordability
Life-long affordability

Eligible for Microsoft’s Shape the Future Program, the E10-S provides excellent value for money whether you're buying upfront or leasing. We've carefully selected every component to extend the device's lifespan, too, helping to deliver superior return on investment. Its battery has been designed to hold charge even after many charging cycles, while its solid state SSD or eMMC storage offers further durability and longevity, reducing the likelihood that repair will be needed if the laptop is dropped or shaken. And when it comes to serviceability, your IT team can rest assured that fixes will be quick and easy, and spare parts will be available for the long-term.

Empowering education everywhere
Empowering education everywhere

Whether it's spent in the classroom or at home, the Satellite Pro E10-S can power through the school day, with a battery life of up to 10 hours*. Its Dual-Core Intel® Celeron™ processor is equally impressive, capable of running multiple learning applications at the same time. The device's tough and compact form factor has been designed with learning in mind: an 11.6" anti-glare, matte HD LCD screen coupled with a spacious keyboard and Precision Touch Pad help keep pupils engaged and comfortable all lesson long. What's more, an HD camera, stereo speakers and dual microphones with noise suppression help ensure students can stay connected with teachers and peers.*measured with Mobile Mark™ 2014. Mobile Mark is a trademark of Business Applications Performance Corporation.

The power to connect and present
The power to connect and present

The Satellite Pro E10-S’s USB Type-C port limits classroom cable clutter by delivering power, display and data through a single connection. The device is also equipped with two USB 3.0 Type-A ports and wired LAN, while a standard HDMI port lets any aspiring presenter steal the show. Wi-Fi and Bluetooth capabilities help get students online and connected instantly.

Dynabook gives you more
Dynabook gives you more

We are Dynabook. We are a dynamic, entrepreneurial new business, built on the foundations of our wonderful Toshiba heritage.Only Dynabook designs and manufactures its own laptops – right down to the BIOS software that runs under Windows. This allows us to offer you the best possible quality, far-reaching security options and innovative features to help your working day run smoothly.Find out more ►

Headache-free management
Headache-free management

Simplicity is the key to successful school IT deployments. Thanks to Windows Autopilot* and optional Microsoft’s Intune for Education service, the Satellite Pro E10-S excels here, making it easy for administrators to pre-configure, maintain, and even retire student and teacher laptops, with little to no infrastructure.*Dependent on configuration of device. Customisation options are available to meet a school’s unique requirements

Serious about security
Serious about security

Firmware-based Trusted Platform Module (TPM) 2.0 encryption combined with supervisor password capabilities and an optional fingerprint reader deliver robust built-in protection of school and pupil data.

Services for a flawless performance
Services for a flawless performance

The impeccable operation of your Dynabook product is our highest concern. To get the most out of your IT investment, we offer a wide range of Services that keep your day-to-day business running and perfectly fit your individual needs. Whether you would like to extend your standard warranty, upgrade your support level or manage your assets within one platform – we are the ideal partner at your side! Find out more ►

Country Distributor
United Kingdom 1 distributor(s)