Dynabook logo

Dynabook Satellite Pro E10-S-103

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58672
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points Dynabook Satellite Pro E10-S-103:
  • - Windows 10 Pro 64-bit
  • - Intel® Celeron® Processor N4020 Processor
  • - 29.5 cm (11.6”) , HD non-reflective eDP™ display with 200 nit
  • - Solid State Drive 64 GB eMMC
  • - Black
  • - 4096 (onboard) MB, DDR4 RAM (2400MHz)
  • - Intel® UHD Graphics 600
  • - maximum life : up to 10h00min (MobileMark™ 2014 running Windows 10) MobileMark is a trademark of Business Applications Performance Corporation.
  • - weight : starting from 1.15 kg
  • - W x L x H : 283.8 x 197.5 x 19.9 mm
  • - A1PYT00E1111 (PYT00E-004002EN)
Warranty:
1 year EMEA Carry-in including Pick-up & Return in the UK & Ireland
Long product name Dynabook Satellite Pro E10-S-103:

Satellite Pro E10-S-103

Short summary description Dynabook Satellite Pro E10-S-103:

Dynabook Satellite Pro E10-S-103, Intel® Celeron®, 1.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 64 GB

Long summary description Dynabook Satellite Pro E10-S-103:

Dynabook Satellite Pro E10-S-103. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4020, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Pro Education. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Distributors
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.