location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook Tecra A30-J-10C

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tecra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tecra A30-J-10C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A1PSZ30E1121
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4062507138132
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dynabook Tecra A30-J-10C
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - 11th Generation Intel® Core™ i5-1135G7 Processor
  • - 33.8cm (13.3") , Sharp non-reflective IGZO Full HD high brightness display with 470 nit and IPS-Technology
  • - Solid State Drive NVMe™ M.2 PCIe 256 GB
  • - Black with precious hairline
  • - 8,192 (onboard) MB, DDR4 RAM (3200MHz)
  • - Intel® Iris® Xe Graphics
  • - maximum life : up to 8h45min (MobileMark™ 2014 running Windows 10) MobileMark is a trademark of Business Applications Performance Corporation.
  • - weight : starting at 1.20 kg
  • - W x L x H : 316 × 227 × 19.9 mm
  • - A1PSZ30E1121 (PSZ30E-2H001EEN)
Warranty: 1 year EMEA Carry-in including Pick-up & Return in the UK & Ireland
Long product name Dynabook Tecra A30-J-10C :
The long product name of Dynabook Tecra A30-J-10C. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tecra A30-J-10C
More>>>
Short summary description Dynabook Tecra A30-J-10C:
This short summary of the Dynabook Tecra A30-J-10C data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook Tecra A30-J-10C, Intel® Core™ i5, 2.4 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Dynabook Tecra A30-J-10C:
This is an auto-generated long summary of Dynabook Tecra A30-J-10C based on the first three specs of the first five spec groups.

Dynabook Tecra A30-J-10C. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7, Processor frequency: 2.4 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

The freedom to perform
The freedom to perform

Designed, engineered and manufactured in-house to Dynabook’s rigorous quality standards, the Tecra A30 delivers unrivalled productivity and reliability on the move, with portable convenience to create and collaborate. A powerful, long-lasting battery, high-brightness no-Jlare screen and optional LTE, which means there is freedom to work effectively anywhere.

No limitations
No limitations

Durability, reliability and strength are at the heart of the Tecra A30. Tested to MIL-STD-810G military standards and ready for any situation that the working day can throw at it, this laptop is built to last. Expect endurance, a long lifecycle and a healthy ROI. Find out more ►

Safe and secure, always
Safe and secure, always

Business security is taken care of with the Tecra A30. Built-in data protection includes unique in-house BIOS for maximum security, plus TPM, optional biometric login and a wide range of optional authentication features to ensure your data doesn’t fall into the wron,/pg hands. Optional smartcard, two-factor authentication, including IR-based Windows Hello and inbuilt fingerprint reader, and even a special slimline lock to keep the device physically secure all guarantee peace of mind.

Fast, reliable connectivity
Fast, reliable connectivity

Dynabook’s Tecra A30 has an extensive range of connectivity options, from a Gigabit-LAN port to Intel® WiFi 6 and everything in between. This guarantees fast, reliable network connections in the office, at home or on the go, allowing collaboration and creativity to flow everywhere. USB Type-C ensures a multitude of connections to charge, connect to a display or transfer data, or do all three at once.

Engineered to excel
Engineered to excel

The Tecra A30 has been designed and engineered in-house to deliver maximum processing power in an ultra-thin and light form factor. With an 11th generation CPU and SSD hard drive, this device is built to run even the most demanding programs and multitask efficiently with DDR4 RAM that’s expandable to 24 GB. Unrivalled productivity and reliability provide the power to conquer every challenge of the working day.

Services for a flawless performance
Services for a flawless performance

The impeccable operation of your Dynabook product is our highest concern. To get the most out of your IT investment, we offer a wide range of Services that keep your day-to-day business running and perfectly fit your individual needs. Whether you would like to extend your standard warranty, upgrade your support level or manage your assets within one platform – we are the ideal partner at your side! Find out more ►

Dynabook gives you more
Dynabook gives you more

We are Dynabook. We are a dynamic, entrepreneurial new business, built on the foundations of our wonderful Toshiba heritage.Only Dynabook designs and manufactures its own laptops – right down to the BIOS software that runs under Windows. This allows us to offer you the best possible quality, far-reaching security options and innovative features to help your working day run smoothly.Find out more ►

Country Distributor
United Kingdom 2 distributor(s)