location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DYMO LabelManager ™ 160 QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO Check ‘DYMO’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LabelManager
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LabelManager™ 160 QWERTY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S0946320 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3501170946329 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘DYMO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137501
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
DYMO S0946320 user manual (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DYMO S0946320 user manual (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Flyer (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Sustainability (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DYMO LabelManager ™ 160 QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large LCD Display
  • - Computer-style keyboard
  • - One-touch Smart Keys for fast formatting
  • - 20+ ways to form text
  • - 200+ symbols and clip-art images
  • - Print up to 1/2 in (12mm) wide labels
  • - Powered by 6xAAA alkaline batteries (not included) or optional adapter
  • - CREATE LABELS FAST WITH SMART KEYS
  • - Just type your text, format it with one-touch smart keys and print!
  • - It's easy to create professional labels in and around the office
  • - DYMO® cardboard sleeve and box label packaging is made from 80% recycled material - Our materials have been diverted and recovered from consumer waste materials that were destined for disposal and are now reused to create our packaging
  • - Rechargeable Batteries - We were one of the first recognized manufacturers of electronic label makers worldwide. We lead the way with a single long-lasting rechargeable battery1 in the majority of our DYMO® labelers. This means the consumer doesn’t have to use disposable batteries and saves 10% on their energy consumption5 1Sint-Niklaas Plant, Belgium, Europe (LabelWriterTM labels for the US market are produced in Mexicali, Mexico) ; 5In accordance with most strict set of requirements of department of energy (DOE), DYMO® batteries use minimal to no energy while product is in stand-by
  • - No Ink or Toner - In comparison to printing sheets of labels with a regular printer, all DYMO® labelers4 use innovative thermal printing technology that eliminates the use and disposal of ink or toner cartridges. 4DYMO® LabelWriter™, LetraTag™, LabelManager™, Embossing™ product range
Warranty: 2 year + 1 year extra (if registered on DYMO website)
Long product name DYMO LabelManager ™ 160 QWERTY :
The long product name of DYMO LabelManager ™ 160 QWERTY. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DYMO ® Label Manager 160™ QWERTY
More>>>
Short summary description DYMO LabelManager ™ 160 QWERTY:
This short summary of the DYMO LabelManager ™ 160 QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

DYMO LabelManager ™ 160 QWERTY, QWERTY, D1, Thermal transfer, 180 x 180 DPI, 12 mm/sec, AAA

Long summary description DYMO LabelManager ™ 160 QWERTY:
This is an auto-generated long summary of DYMO LabelManager ™ 160 QWERTY based on the first three specs of the first five spec groups.

DYMO LabelManager ™ 160 QWERTY. Keyboard layout: QWERTY. Tape type: D1. Print technology: Thermal transfer, Maximum resolution: 180 x 180 DPI, Print speed: 12 mm/sec. Supported paper width: 6, 9, 12 mm. Battery type: AAA, Battery technology: Alkaline. Product colour: Black, Silver

Files & Binders

DYMO® products help you get organized with ease. From files and binders to staplers and rulers, your labeled items will be the talk of the office.

Home Organization

DYMO® labels help make home finances, spring cleaning, moving, and many of life's memorable moments a dream. Check out our easy-to-use, affordable label makers and wide range of labels.

Brand Image Product code Product Stock Price from
DYMO

DYMO LabelManager ™ 420P ABC UK
(show image)
S0915490 LabelManager™ 420P ABC UK
Country Distributor
United Kingdom 2 distributor(s)