location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DYMO LabelManager ™ PNP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO Check ‘DYMO’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LabelManager
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LabelManager™ PNP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S0915350 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3501170915356 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘DYMO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2024 20:07:26
The date of the most recent change of this product data-sheet in Icecat.
Sustainability (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DYMO Connect (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DYMO LabelManager ™ PNP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Customize labels using fonts and graphics from your computer
  • - Built-in, ready-to-use DYMO® software with PC and MAC® connectivity
  • - USB chargeable battery
  • - Print up to 1/2 in (12 mm) wide labels
  • - For even more features, download DYMO® Connect for Desktop Software
  • - DYMO® cardboard sleeve and box label packaging is made from 80% recycled material - Our materials have been diverted and recovered from consumer waste materials that were destined for disposal and are now reused to create our packaging
  • - Rechargeable Batteries - We were one of the first recognized manufacturers of electronic label makers worldwide. We lead the way with a single long-lasting rechargeable battery1 in the majority of our DYMO® labelers. This means the consumer doesn’t have to use disposable batteries and saves 10% on their energy consumption5 1Sint-Niklaas Plant, Belgium, Europe (LabelWriterTM labels for the US market are produced in Mexicali, Mexico) ; 5In accordance with most strict set of requirements of department of energy (DOE), DYMO® batteries use minimal to no energy while product is in stand-by
  • - No Ink or Toner - In comparison to printing sheets of labels with a regular printer, all DYMO® labelers4 use innovative thermal printing technology that eliminates the use and disposal of ink or toner cartridges. 4DYMO® LabelWriter™, LetraTag™, LabelManager™, Embossing™ product range
Warranty: 2 year + 1 year extra (if registered on DYMO website)
Long product name DYMO LabelManager ™ PNP :
The long product name of DYMO LabelManager ™ PNP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DYMO ® LabelManager™ PNP
More>>>
Short summary description DYMO LabelManager ™ PNP:
This short summary of the DYMO LabelManager ™ PNP data-sheet is auto-generated and uses the product title and the first six key specs.

DYMO LabelManager ™ PNP, D1, Thermal transfer, 12 mm/sec, Lithium-Ion (Li-Ion), Black, Silver

Long summary description DYMO LabelManager ™ PNP:
This is an auto-generated long summary of DYMO LabelManager ™ PNP based on the first three specs of the first five spec groups.

DYMO LabelManager ™ PNP. Tape type: D1. Print technology: Thermal transfer, Print speed: 12 mm/sec. Battery technology: Lithium-Ion (Li-Ion). Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:18:18
Uk has collected 9 expert reviews for DYMO LabelManager ™ PNP and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
gadgetspeak.com
Updated:
2015-01-04 01:18:15
Handwriting notes stuck on objects might do the job but they hardly look professional. A new Dymo printer produces stick on plastic labels that could be the answer...
76%
the-gadgeteer.com
Updated:
2015-01-04 01:18:15
DYMO PnP (Plug and Play) Label Manager. This device enables you to make and print labels using your computer interface and prints directly to the label maker tape device. Remember the old days in label making? They weren’t necessarily good old days ei...
Good quick, easy, easy to set up, easy to understand, light, slim, fast, absolutely efficient, flexible, adaptable label maker. Fabulous, easy to follow instructions, box is filled with step by step how-tos, includes Quick Start, customer service number, label sizes, pretty much everything you need.
Bad I just can't think of any cons. This is a great little label making device.
0%
geardiary.com
Updated:
2015-01-04 01:18:16
Labels. We get them when we are young. Sometimes we earn them. Sometimes we don’t. Sometimes they are flattering. Often they are not. Labels. Once they are there, they are difficult to shake. Oh, wait, this isn’t about that kind of label is it? No, t...
Good Simple to use; “Plug and play”; Works with both Windows and Mac...
Bad The real cost is in the label cassettes and can add up quickly.
0%
pcmag.com
Updated:
2015-01-04 01:18:18
Whether your friends and co-workers already think of you as the most organized person they know, or you've just always wished you could get organized, you'll want to take a look at the DYMO LabelManager PnP ($60 street). Like DYMO's other LabelManager...
Good No power cord. Recharges batteries over USB cable. Small footprint. Can work without software installation.
Bad Cannot print on tape wider than 0.5 inches.
Bottom line The DYMO LabelManager PnP can print rugged plastic and fabric labels using a variety of colors and materials, and without needing to install software on your PC. Buy it nowGet the DYMO LabelManager now! Click here to learn more!...
80%
lehsys.com
Updated:
2015-06-20 10:25:28
After a couple of searches the Internet and some jumps through eBay I found a label printer that I would like to purchase. Basically, what I do is use the Internet for my research, and then try to find a brick-and-mortar store that's close by that I can f...
0%
Country Distributor
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)