Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DYMO S0904950+S0929080 Direct thermal 300 x 300DPI label printer

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S0904950+S0929080
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S0904950+S0929080
Category
Create your own, professional looking labels fast and conveniently with one of these label printers!
label printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 27518
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 09 Dec 2017 14:42:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name DYMO S0904950+S0929080 Direct thermal 300 x 300DPI label printer :
The short editorial description of DYMO S0904950+S0929080 Direct thermal 300 x 300DPI label printer

LabelWriter 4XL + LabelWriter Print Server
More>>>

DYMO S0904950+S0929080 Direct thermal 300 x 300DPI label printer:
The official marketing text of DYMO S0904950+S0929080 Direct thermal 300 x 300DPI label printer as supplied by the manufacturer
DYMO® now offers 10 cm (4”) wide label printing with the DYMO® LabelWriter™ 4XL label printer. The easy and cost effective way to print a wide range of professional quality labels. Offering 300dpi quality, fast print speeds and a sleek, compact design, this 10 cm (4”) label printer delivers terrific results at a great value. Plus, the economic direct thermal technology means the only supplies you'll need are the labels. No ink. No toner, No wasted time.

The DYMO® LabelWriter™ 4XL label printer prints on a wide variety of labels for many applications, from office to commercial environments including shipping and receiving, inventory control, retail, healthcare and transportation and logistics. With the DYMO® LabelWriter™ 4XL label printer, you get high quality printing, fast print speeds and a compact design - all at a great value.
Short summary description DYMO S0904950+S0929080 Direct thermal 300 x 300DPI label printer:
This short summary of the DYMO S0904950+S0929080 Direct thermal 300 x 300DPI label printer data-sheet is auto-generated and uses the product title and the first six key specs.
DYMO S0904950+S0929080, Direct thermal, 300 x 300 DPI, 53 lpm, USB, 10 cm, Black, Silver
Long summary description DYMO S0904950+S0929080 Direct thermal 300 x 300DPI label printer :

DYMO S0904950+S0929080. Print technology: Direct thermal, Maximum resolution: 300 x 300 DPI, Print speed: 53 lpm. Standard interfaces: USB. Maximum label width: 10 cm. Colour of product: Black, Silver. Width: 252 mm, Depth: 260 mm, Height: 247 mm

This is an auto-generated long summary of DYMO S0904950+S0929080 Direct thermal 300 x 300DPI label printer based on the first three specs of the first five spec groups.
Printing
Print technology *
Indicates the method used to print by this product.
Direct thermal
Colour *
No
Maximum resolution *
Maximum printing resolution.
300 x 300 DPI
Print speed
The maximum speed at which a printer can print.
53 lpm
Ports & interfaces
PC connected
The device is or can be connected to a PC.
Yes
Standard interfaces
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
USB
Paper handling
Maximum label width
10 cm
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Silver
Weight & dimensions
Width
The measurement or extent of something from side to side.
252 mm
Depth
The distance from the front to the back of something.
260 mm
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
247 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.2 kg
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP, Vista, 7 Mac OS v.10.4 +
Packaging content
Drivers included
Yes
Other features
Network ready
Indicates whether the product is network-ready out of the box.
Yes
Width inner carton
28 cm
Height inner carton
26.3 cm
Depth inner carton
51 cm
Weight inner carton
4.85 kg
Quantity inner carton
2 pc(s)
Country Distributor
France 1 distributor(s)
X