location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DYMO LetraTag LT-100H + Tape label printer Direct thermal 180 x 180 DPI 12 mm/sec ABC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO Check ‘DYMO’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LetraTag
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LT-100H + Tape
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S0883980 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3501170883983
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘DYMO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DYMO LetraTag LT-100H + Tape label printer Direct thermal 180 x 180 DPI 12 mm/sec ABC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal
  • - 180 x 180 DPI
  • - Print speed: 12 mm/sec
  • - Display: LCD
  • - 400 g
Long product name DYMO LetraTag LT-100H + Tape label printer Direct thermal 180 x 180 DPI 12 mm/sec ABC :
The long product name of DYMO LetraTag LT-100H + Tape label printer Direct thermal 180 x 180 DPI 12 mm/sec ABC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LetraTag LT-100H - 09, ABC, BL1
More>>>
Short summary description DYMO LetraTag LT-100H + Tape label printer Direct thermal 180 x 180 DPI 12 mm/sec ABC:
This short summary of the DYMO LetraTag LT-100H + Tape label printer Direct thermal 180 x 180 DPI 12 mm/sec ABC data-sheet is auto-generated and uses the product title and the first six key specs.

DYMO LetraTag LT-100H + Tape, ABC, Direct thermal, 180 x 180 DPI, 12 mm/sec, AA, Black, Blue

Long summary description DYMO LetraTag LT-100H + Tape label printer Direct thermal 180 x 180 DPI 12 mm/sec ABC:
This is an auto-generated long summary of DYMO LetraTag LT-100H + Tape label printer Direct thermal 180 x 180 DPI 12 mm/sec ABC based on the first three specs of the first five spec groups.

DYMO LetraTag LT-100H + Tape. Keyboard layout: ABC. Print technology: Direct thermal, Maximum resolution: 180 x 180 DPI, Print speed: 12 mm/sec. Battery type: AA. Product colour: Black, Blue

Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 19:15:53
Uk has collected 1 expert review for DYMO LetraTag LT-100H + Tape label printer Direct thermal 180 x 180 DPI 12 mm/sec ABC but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
toptenreviews.com
Updated:
2019-12-01 19:15:53
The DYMO LetraTag LT-100H label maker uses a vertical design to encourage one-handed use. It comes with several basic features to help with a variety of tag and label printing projects, including internal memory that helps reproduce common labels. This ha...
0%