location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DYMO LabelWriter ™ 450 DUO

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO Check ‘DYMO’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LabelWriter
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LabelWriter™ 450 DUO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S0838920 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
2001837823006 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘DYMO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Sustainability (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DYMO Connect (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
D1 Labels (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DYMO LabelWriter ™ 450 DUO
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Add versatility to your label printing — print both Authentic DYMO® LW labels at 300dpi and Authentic DYMO® D1 labels at 180dpi in a variety of sizes and colors
  • - Save time - print up to 71 labels per minute*
  • - Create custom labels from 60+ label styles and layouts
  • - Thermal printing technology - no ink or toner needed
  • - Customize and print address, shipping, file folder and barcode labels, plus name badges from text in Microsoft® Word, Excel® Outlook®, Google Contacts® with DYMO® Connect for Desktop Software
  • - For even more features, download DYMO® Connect for Desktop Software
  • - DYMO® cardboard sleeve and box label packaging is made from 80% recycled material - Our materials have been diverted and recovered from consumer waste materials that were destined for disposal and are now reused to create our packaging
  • - Rechargeable Batteries - We were one of the first recognized manufacturers of electronic label makers worldwide. We lead the way with a single long-lasting rechargeable battery1 in the majority of our DYMO® labelers. This means the consumer doesn’t have to use disposable batteries and saves 10% on their energy consumption5 1Sint-Niklaas Plant, Belgium, Europe (LabelWriterTM labels for the US market are produced in Mexicali, Mexico) ; 5In accordance with most strict set of requirements of department of energy (DOE), DYMO® batteries use minimal to no energy while product is in stand-by
  • - No Ink or Toner - In comparison to printing sheets of labels with a regular printer, all DYMO® labelers4 use innovative thermal printing technology that eliminates the use and disposal of ink or toner cartridges. 4DYMO® LabelWriter™, LetraTag™, LabelManager™, Embossing™ product range
Warranty: 2 year warranty + 1 additional year after product registration on www.dymo.com
Long product name DYMO LabelWriter ™ 450 DUO :
The long product name of DYMO LabelWriter ™ 450 DUO. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DYMO ® LabelWriter™ 450 DUO
More>>>
Short summary description DYMO LabelWriter ™ 450 DUO:
This short summary of the DYMO LabelWriter ™ 450 DUO data-sheet is auto-generated and uses the product title and the first six key specs.

DYMO LabelWriter ™ 450 DUO, D1, Thermal transfer, 600 x 300 DPI, Black, Silver

Long summary description DYMO LabelWriter ™ 450 DUO:
This is an auto-generated long summary of DYMO LabelWriter ™ 450 DUO based on the first three specs of the first five spec groups.

DYMO LabelWriter ™ 450 DUO. Tape type: D1. Print technology: Thermal transfer, Maximum resolution: 600 x 300 DPI. Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 06:41:32
Uk has collected 5 expert reviews for DYMO LabelWriter ™ 450 DUO and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
gadgetspeak.com
Updated:
2013-11-13 14:04:15
I have been a regular user of a Dymo labelling device for many years. While fine for simple tasks, this device was unsuitable for more complicated labels. Fortunately Dymo manufacture a product that is capable of carrying out this type of task...
72%
itreviews.com
Updated:
2013-12-15 01:47:01
Like the Editors’ Choice Dymo LabelWriter 450 Twin Turbo , the Dymo LabelWriter 450 Duo combines two printers in one case. Unlike the 450 Twin Turbo, however, the 450 Duo offers two different kinds of printers, rather than two of the same. So where the 45...
Bottom line The Dymo LabelWriter 450 Duo combines two entirely different kinds of label printers in one case...
60%
pcmag.com
Updated:
2013-12-13 01:34:06
Like the Editors' Choice Dymo LabelWriter 450 Twin Turbo%displayPrice% at %seller%, the Dymo LabelWriter 450 Duo%displayPrice% at %seller% combines two printers in one case. Unlike the 450 Twin Turbo, however, the 450 Duo offers two different kinds of pri...
Good Comes with excellent label-printing program plus driver and add-ins for Word and Excel. Prints on both paper and plastic labels.
Bad Word add-in doesn't integrate smoothly with Word...
Bottom line The Dymo LabelWriter 450 Duo combines two printers in one case, with both a printer for paper labels and one for plastic labels...
70%
Brand Image Product code Product Stock Price from
DYMO

DYMO LabelWriter ™ 450
(show image)
S0838770 LabelWriter™ 450
DYMO

DYMO LabelWriter ™ 450 Turbo
(show image)
S0838820 LabelWriter™ 450 Turbo
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
France 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 1 distributor(s)