Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DYMO S0838820+S0929080 Direct thermal 600 x 300DPI label printer

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S0838820+S0929080
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S0838820+S0929080
Category
Create your own, professional looking labels fast and conveniently with one of these label printers!
label printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17953
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 09 Dec 2017 14:42:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name DYMO S0838820+S0929080 Direct thermal 600 x 300DPI label printer :
The short editorial description of DYMO S0838820+S0929080 Direct thermal 600 x 300DPI label printer

LabelWriter 450 Turbo + LabelWriter Print Server
More>>>

DYMO S0838820+S0929080 Direct thermal 600 x 300DPI label printer:
The official marketing text of DYMO S0838820+S0929080 Direct thermal 600 x 300DPI label printer as supplied by the manufacturer
The high-speed, hassle-free labelling and mailing solution for your busy office. With the DYMO® LabelWriter™ 450 Turbo printer you’ll print impressive address labels, shipping labels, file folder labels, name badges, inventory and barcode labels and more – at speeds up to 71* labels per minute! Say goodbye to sheet-label hassles, and expensive ink and toner. And save time with additional included software that lets you print labels directly from text in popular software programs, and much more. *4-line address label.

Features & Benefits
- Label, mail, and file smarter with proprietary DYMO Label™ v.8 Software.
- DYMO Label™ version 8 Software enables you to create and print address, shipping, file, folder and barcode labels, plus name badges and more—all from your PC or Mac®.
- Print fast – up to 71 labels per minute*, 40% faster than our base model.
- Uses thermal printing technology – no expensive ink or toner needed ,ever.
- Create labels directly from text in Microsoft® Word, Excel®, Outlook® and other programs, without retyping.
- Built-in address book easily prints labels from your Outlook® Contacts or Mac® Address Book – just search and filter your contacts to print exactly the labels you want.
- Quickly create a one-off label whenever you need one with the QuickPrint widget.
- Print one label or hundreds, without the waste and layout hassles of sheet labels.
- Print crystal-clear text, graphics and barcodes with improved 600 x 300 dpi graphics mode.
- Browse all available label layouts on screen – quickly find the best label for any job.
- Conserve power with new “sleep mode”.
- Share with co-workers using Windows/Mac® printer sharing.
- Put it anywhere – compact size, new design and colors fit in any modern workspace.
- *4-line address label.
Short summary description DYMO S0838820+S0929080 Direct thermal 600 x 300DPI label printer:
This short summary of the DYMO S0838820+S0929080 Direct thermal 600 x 300DPI label printer data-sheet is auto-generated and uses the product title and the first six key specs.
DYMO S0838820+S0929080, Direct thermal, 600 x 300 DPI, 71 lpm, Black, Silver, 140 mm, 269 mm
Long summary description DYMO S0838820+S0929080 Direct thermal 600 x 300DPI label printer :

DYMO S0838820+S0929080. Print technology: Direct thermal, Maximum resolution: 600 x 300 DPI, Print speed: 71 lpm. Colour of product: Black, Silver. Width: 140 mm, Depth: 269 mm, Height: 163 mm. Compatible operating systems: Windows XP/Vista/7 Mac OS v10.4. Bundled software: DYMO Label v.8

This is an auto-generated long summary of DYMO S0838820+S0929080 Direct thermal 600 x 300DPI label printer based on the first three specs of the first five spec groups.
Printing
Print technology *
Indicates the method used to print by this product.
Direct thermal
Maximum resolution *
Maximum printing resolution.
600 x 300 DPI
Print speed
The maximum speed at which a printer can print.
71 lpm
Ports & interfaces
PC connected
The device is or can be connected to a PC.
Yes
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
RS-232 ports
The number of sockets (ports) for RS-232. An RS-232 serial port was once a standard feature of a personal computer, used for connections to modems, printers, mice, data storage, uninterruptible power supplies, and other peripheral devices. Now it has been largely replaced by USB and other ports.
1
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Silver
Weight & dimensions
Width
The measurement or extent of something from side to side.
140 mm
Depth
The distance from the front to the back of something.
269 mm
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
163 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.58 kg
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP/Vista/7 Mac OS v10.4
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
DYMO Label v.8
Other features
Height outer carton
35 cm
Width outer carton
27.8 cm
Depth outer carton
43 cm
Weight outer carton
9.85 kg
Quantity outer carton
6 pc(s)
Country Distributor
France 1 distributor(s)
X