Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DYMO LetraTag assorted 3 pack Label-Making Tape

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LetraTag assorted 3 pack
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S0822600
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
3501170822609
Category
Tapes which can be used to make labels.
label-making tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10668
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 14 Dec 2017 18:12:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name DYMO LetraTag assorted 3 pack Label-Making Tape :
The short editorial description of DYMO LetraTag assorted 3 pack Label-Making Tape

LetraTag assorted 3 pack
More>>>

DYMO LetraTag assorted 3 pack Label-Making Tape:
The official marketing text of DYMO LetraTag assorted 3 pack Label-Making Tape as supplied by the manufacturer
For the most economical labeling of almost anything at work or home, our standard tapes provide dependable self-adhesive properties in a wide range of backgrounds, widths and colors.

These 12mm non-glossy tapes are easy to peel and cut, with quick-change cassettes for "on-the-fly" labelling. Think of LetraTAG paper tape as the economical solution for labelling almost anything, anywhere in your home.

Compatible with all LetraTag label makers.
Short summary description DYMO LetraTag assorted 3 pack Label-Making Tape:
This short summary of the DYMO LetraTag assorted 3 pack Label-Making Tape data-sheet is auto-generated and uses the product title and the first six key specs.
DYMO LetraTag assorted 3 pack, Polyester, Blister, 4 m, 57 mm, 94 mm, 146 mm
Long summary description DYMO LetraTag assorted 3 pack Label-Making Tape :

DYMO LetraTag assorted 3 pack. Material: Polyester. Package type: Blister. Tape length: 4 m, Package width: 57 mm, Package depth: 94 mm. Tape size: 1.2 cm

This is an auto-generated long summary of DYMO LetraTag assorted 3 pack Label-Making Tape based on the first three specs of the first five spec groups.
Features
Material
The material from which a thing is or can be made e.g. wood, plastic.
Polyester
Packaging content
Package type
The type of product package e.g. box.
Blister
Weight & dimensions
Tape length
How long the tape is.
4 m
Quantity per pack
The amount in each pack.
3
Package width
The distance from one side of the packaging to the other.
57 mm
Package depth
The distance from the front to the back of the packaging.
94 mm
Package height
The distance from the top to the bottom of the packaging.
146 mm
Package weight
Weight of the packaged product.
71 g
Inner carton
Quantity inner carton
10 pc(s)
Width inner carton
10.8 cm
Depth inner carton
16.3 cm
Height inner carton
31.1 cm
Inner carton
Net weight inner carton
0.710 kg
Gross weight inner carton
0.737 kg
Volume inner carton
5.4748 L
Outer carton
Quantity outer carton
50 pc(s)
Width outer carton
17 cm
Depth outer carton
53 cm
Height outer carton
32.5 cm
Net weight of outer carton
3.550 kg
Gross weight of outer carton
3.600 kg
Volume outer carton
29.2825 L
Other features
Tape size
The tape format or supported tape formats by equipment.
1.2 cm
Package volume
0.7823 L
X