Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DYMO LabelManager 220P label printer Direct thermal 180 x 180 DPI D1 QWERTY

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LabelManager
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
220P
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S0784550 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
3501170784556
Category
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27371
This statistic is based on the 88595 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86602 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name DYMO LabelManager 220P label printer Direct thermal 180 x 180 DPI D1 QWERTY :
The short editorial description of DYMO LabelManager 220P label printer Direct thermal 180 x 180 DPI D1 QWERTY

LabelManager 220P - QWERTZ, 180 x 180 dpi
More>>>
DYMO LabelManager 220P label printer Direct thermal 180 x 180 DPI D1 QWERTY:
The official marketing text of DYMO LabelManager 220P label printer Direct thermal 180 x 180 DPI D1 QWERTY as supplied by the manufacturer

The new LabelManager 220P, a portable label maker with a typewriter-style keyboard, is a great option for all your labeling needs. You can operate this exclusive and compact label maker with your thumbs, just like your favourite PDA.

Additionally, the LabelManager 220P offers a wide range of features: create distinctive custom labels for everything from safety warnings to invoice files. The result will be an unmistakable and immediate improvement in the professional appearance and effectiveness of your work environment.

- Unlike other label makers, the large graphical display shows exactly how your label will print. This means no more guessing what the label will look like. What you see is what you get!
- Easy navigation from start to print.
- Quick access buttons to punctuation, currency symbols and diacriticals (for instance é, à, ç,...).
- Auto power-off to extend battery life.

Short summary description DYMO LabelManager 220P label printer Direct thermal 180 x 180 DPI D1 QWERTY:
This short summary of the DYMO LabelManager 220P label printer Direct thermal 180 x 180 DPI D1 QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

DYMO LabelManager 220P, Direct thermal, 180 x 180 DPI, 1.2 cm, D1, Black,Silver, QWERTY

Long summary description DYMO LabelManager 220P label printer Direct thermal 180 x 180 DPI D1 QWERTY:
This is an auto-generated long summary of DYMO LabelManager 220P label printer Direct thermal 180 x 180 DPI D1 QWERTY based on the first three specs of the first five spec groups.

DYMO 220P, LabelManager. Print technology: Direct thermal, Maximum resolution: 180 x 180 DPI. Maximum label width: 1.2 cm. Tape type: D1. Product colour: Black,Silver, Keyboard layout: QWERTY. Battery type: AA

Printing
Print technology *
Indicates the method used to print by this product.
Direct thermal
Maximum resolution *
Maximum printing resolution.
180 x 180 DPI
Paper handling
Maximum label width
1.2 cm
Ports & interfaces
PC connected
The device is or can be connected to a PC.
No
Performance
Number of box types
8
Fixed length
Yes
Number of fonts
1
Tape type
Type of tape used e.g. TZ, Video8.
D1
Number of styles
7
Number of printing lines (max)
2
Underline
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black,Silver
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
Number of batteries supported
The number of batteries that can be used with the product.
6
Auto power off
The device switches itself off automatically after a certain activity, or after a certain time of inactivity.
Yes
Packaging data
Quantity per pack
1 pc(s)
Package width
The distance from one side of the packaging to the other.
190 mm
Package depth
The distance from the front to the back of the packaging.
220 mm
Package height
The distance from the top to the bottom of the packaging.
100 mm
Package weight
Weight of the packaged product.
742 g
Package type
The type of product package e.g. box.
Presentation box
Package volume
4.1800 L
Packaging content
Batteries included
No
Logistics data
Master (outer) case width
31.5 cm
Master (outer) case length
40 cm
Master (outer) case height
29 cm
Volume master (outer) case
36.5400 L
Other features
Tape size
The tape format or supported tape formats by equipment.
6 mm
Print preview
Yes
Label memory
9 label(s)
Country of origin
Country where the device is made.
China
Customs code
8472907000
Quantity outer carton
6 pc(s)
Net weight of outer carton
4.452 kg
Customer service details
X