Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DYMO 24mm D2 label tape label-making tape

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24mm D2 label tape
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S0721220 show
Show alternative article codes used in the online market place
Category
Tapes which can be used to make labels.
Label-Making Tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6627
This statistic is based on the 95124 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92934 free Open Icecat users.
Info modified on: 04 Apr 2019 11:10:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name DYMO 24mm D2 label tape label-making tape :
The short editorial description of DYMO 24mm D2 label tape label-making tape

24mm D2 label tape
More>>>
DYMO 24mm D2 label tape label-making tape:
The official marketing text of DYMO 24mm D2 label tape label-making tape as supplied by the manufacturer

DYMO tape for electronic labelmakers.
These tapes will ensure long-lasting, high-quality labelling.

Short summary description DYMO 24mm D2 label tape label-making tape:
This short summary of the DYMO 24mm D2 label tape label-making tape data-sheet is auto-generated and uses the product title and the first six key specs.

DYMO 24mm D2 label tape, D2, Blue, 10 m, 2.4 cm

Long summary description DYMO 24mm D2 label tape label-making tape:
This is an auto-generated long summary of DYMO 24mm D2 label tape label-making tape based on the first three specs of the first five spec groups.

DYMO 24mm D2 label tape. Tape type: D2, Product colour: Blue. Tape length: 10 m. Tape size: 2.4 cm

Features
Tape type
Type of tape used e.g. TZ, Video8.
D2
Product colour
The colour e.g. red, blue, green, black, white.
Blue
Weight & dimensions
Tape length
How long the tape is.
10 m
Other features
Tape size
The tape format or supported tape formats by equipment.
2.4 cm