Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DYMO D1 Standard

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D1 Standard
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S0720590 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5411313450195 show
Category
Tapes which can be used to make labels.
Label-Making Tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143548
This statistic is based on the 87870 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85857 free Open Icecat users.
Info modified on: 18 Dec 2019 10:21:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DYMO D1 Standard :
  • - Easy-Peel Backing: Quickly and easily remove label backing for trouble-free application
  • - UV Light Resistant
  • - Moisture Resistant
  • - Temperature Resistant -18°C to +90°C
Long product name DYMO D1 Standard :
The short editorial description of DYMO D1 Standard

D1 Standard 12mm x 7m
More>>>
DYMO D1 Standard:
The official marketing text of DYMO D1 Standard as supplied by the manufacturer

Top performers on any stage, DYMO ® D1 labels are ideal for hundreds of labeling tasks in your office, retail store, school,or on the road. D1 labels can be used with all LabelManager ®& LabelPoint ® label makers, the LabelWriter ® DUO printer, andlabel makers that accept D1 label cartridges.

D1 labels are available in standard and specialty which include permanent and flexible for just about any application. Theseself-adhesive durable labels are available in a variety of widths, background, and text colors.

Short summary description DYMO D1 Standard:
This short summary of the DYMO D1 Standard data-sheet is auto-generated and uses the product title and the first six key specs.

DYMO D1 Standard, Black on green, Polyester, -18 - 90 °C, DYMO, LabelManager, LabelWriter 450 DUO, 1.2 cm

Long summary description DYMO D1 Standard:
This is an auto-generated long summary of DYMO D1 Standard based on the first three specs of the first five spec groups.

DYMO D1 Standard. Label colour: Black on green, Material: Polyester, Temperature range (T-T): -18 - 90 °C. Tape width: 1.2 cm, Tape length: 7 m, Package type: Box

Features
Label colour *
Black on green
Material
The material from which a thing is or can be made e.g. wood, plastic.
Polyester
Ultraviolet (UV) resistant
Yes
Water-resistant
Yes
Temperature range (T-T)
The minimum and maximum temperatures.
-18 - 90 °C
Features
Brand compatibility
What other brands this brand can be used with.
DYMO
Compatibility
The other products, software and hardware this product can be used with.
LabelManager, LabelWriter 450 DUO
Weight & dimensions
Tape width *
The size of the tape from one side to the other.
1.2 cm
Tape length
How long the tape is.
7 m
Package type
The type of product package e.g. box.
Box
Country Distributor
Nederland 3 distributor(s)
United Kingdom 4 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Sverige 1 distributor(s)
Deutschland 6 distributor(s)
Danmark 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
United States 1 distributor(s)
Suomi 1 distributor(s)
Australia 3 distributor(s)
Bulgaria 1 distributor(s)
Österreich 1 distributor(s)
Customer service details
X