Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DYMO LabelManager 220P QWERTY label printer Direct thermal 180 x 180 DPI D1

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LabelManager 220P QWERTY
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
784510
Category
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9802
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name DYMO LabelManager 220P QWERTY label printer Direct thermal 180 x 180 DPI D1 :
The short editorial description of DYMO LabelManager 220P QWERTY label printer Direct thermal 180 x 180 DPI D1

LabelManager 220P QWERTY
More>>>
DYMO LabelManager 220P QWERTY label printer Direct thermal 180 x 180 DPI D1:
The official marketing text of DYMO LabelManager 220P QWERTY label printer Direct thermal 180 x 180 DPI D1 as supplied by the manufacturer

The new LabelManager 220P, a portable label maker with a typewriter-style keyboard, is a great option for all your labeling needs. You can operate this exclusive and compact label maker with your thumbs, just like your favourite PDA.

Additionally, the LabelManager 220P offers a wide range of features: create distinctive custom labels for everything from safety warnings to invoice files. The result will be an unmistakable and immediate improvement in the professional appearance and effectiveness of your work environment.

Features & Benefits
• Unlike other label makers, the large graphical display shows exactly how your label will print. This means no more guessing what the label will look like. What you see is what you get!
• Easy navigation from start to print.
• Quick access buttons to punctuation, currency symbols and diacriticals (for instance é, à, ç,...).
• Auto power-off to extend battery life.

Short summary description DYMO LabelManager 220P QWERTY label printer Direct thermal 180 x 180 DPI D1:
This short summary of the DYMO LabelManager 220P QWERTY label printer Direct thermal 180 x 180 DPI D1 data-sheet is auto-generated and uses the product title and the first six key specs.

DYMO LabelManager 220P QWERTY, Direct thermal, 180 x 180 DPI, D1, QWERTY, AA, 6 mm

Long summary description DYMO LabelManager 220P QWERTY label printer Direct thermal 180 x 180 DPI D1:
This is an auto-generated long summary of DYMO LabelManager 220P QWERTY label printer Direct thermal 180 x 180 DPI D1 based on the first three specs of the first five spec groups.

DYMO LabelManager 220P QWERTY. Print technology: Direct thermal, Maximum resolution: 180 x 180 DPI. Tape type: D1. Keyboard layout: QWERTY. Battery type: AA. Tape size: 6 mm, Label memory: 9 label(s)

Printing
Print technology *
Indicates the method used to print by this product.
Direct thermal
Maximum resolution *
Maximum printing resolution.
180 x 180 DPI
Performance
Number of box types
8
Fixed length
Yes
Number of fonts
1
Tape type
Type of tape used e.g. TZ, Video8.
D1
Number of styles
7
Number of printing lines (max)
2
Performance
Underline
Yes
Design
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
Number of batteries supported
The number of batteries that can be used with the product.
6
Other features
Tape size
The tape format or supported tape formats by equipment.
6 mm
Print preview
Yes
Label memory
9 label(s)
Customer service details