DYMO logo

DYMO IND Permanent Polyester

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119354
Info modified on:
10 Aug 2024, 09:45:44
Bullet Points DYMO IND Permanent Polyester:
  • - UL recognized as a component to UL 969, RoHS compliant
  • - Length: 5.5m
  • - Temperature Rating: -40°C to +150°C
Long product name DYMO IND Permanent Polyester:

IND Permanent Polyester, 12mm x 5.5m

Short summary description DYMO IND Permanent Polyester:

DYMO IND Permanent Polyester, Black on transparent, Multicolour, Polyester, -40 - 150 °C, UL 969, DYMO

Long summary description DYMO IND Permanent Polyester:

DYMO IND Permanent Polyester. Label colour: Black on transparent, Product colour: Multicolour, Material: Polyester. Tape width: 1.2 cm, Tape length: 5.5 m, Package type: Box

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.