Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DYMO LabelManager 400 label printer

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LabelManager 400
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17277
Category
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7637
This statistic is based on the 87775 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85728 free Open Icecat users.
Info modified on: 04 Apr 2019 04:33:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name DYMO LabelManager 400 label printer :
The short editorial description of DYMO LabelManager 400 label printer

LabelMANAGER 400
More>>>
DYMO LabelManager 400 label printer:
The official marketing text of DYMO LabelManager 400 label printer as supplied by the manufacturer

The LabelMANAGER 400 is as functional as it is stylish. With the power of PC connectivity, it is ideally suited to administrative and retail professionals. This leading-edge Labelmaker offers automatic and fixed label length, easy printing of labels from DYMO software, text auto-fit, selectable borders, vertical text, date/time, pictures and symbols. Local language setting ensures fast and efficient use. LabelMANAGER PC software is included as well.



- Can be used on it's own or with PC through DYMO software
10 label memory and 15 last labels memory

- 5 fonts in the machine and all Windows fonts when used with a PC
Mixed font styles and effects, up to 5 lines

- Save your personal preferences

- Navigation pad, for easy access to menues

- Large display for easy input, editing and preview

- Easy to use with direct access keys

- Print logos and graphics with PC interface

- Easy top loading with D1 tapes

- Prints labels on 6 mm, 9 mm, 12 mm, 19 mm and 24 mm D1 tapes

- Horizontal and vertical labels

- Current date/time on labels

- Automatic Cutter

- Power: batteries or mains adapter as an accessory

- Barcodes: UPC-E, Code 128, EAN 13, EAN8, UPC-A

- System requirements: Windows 98/ME/2000/XP, USB port

Short summary description DYMO LabelManager 400 label printer:
This short summary of the DYMO LabelManager 400 label printer data-sheet is auto-generated and uses the product title and the first six key specs.

DYMO LabelManager 400

Long summary description DYMO LabelManager 400 label printer:
This is an auto-generated long summary of DYMO LabelManager 400 label printer based on the first three specs of the first five spec groups.

DYMO LabelManager 400