Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DYMO Labelwriter 320 label printer

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Labelwriter 320
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16456
Category
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7363
This statistic is based on the 87667 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85653 free Open Icecat users.
Info modified on: 04 Apr 2019 04:33:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name DYMO Labelwriter 320 label printer :
The short editorial description of DYMO Labelwriter 320 label printer

LabelWriter 320 - 300dpi, prints labels up to 59 mm wide.
More>>>
DYMO Labelwriter 320 label printer:
The official marketing text of DYMO Labelwriter 320 label printer as supplied by the manufacturer

The most versatile label printer for any office. Handles more than 40 standard label sizes up to 59 mm wide, including address, shipping, file folder, disk, video, name badge, cassette, ZIP disk, and many more. Comes with easy to use DYMO Label Software, integrates directly with Microsoft Word, Outlook, the Palm Desktop and works with all other software through standard print drivers.


- Eliminates the hassle of printing labels with a desktop or network printer.

- Direct thermal print technology eliminates ribbons, toner and ink cartridges.

- 300dpi resolution for laser sharp labels - double the resolution of any other label printer brand.

- Prints labels up to 59 mm wide.

- Prints labels in under 4 seconds, 16 per minute.

- Connects to USB for easy installation. PC or Mac.

- Automatically captures addresses from popular applications for instant address labels with no retyping.

- Easy to share over a network.

- Prints Code 39, Code 128, Codabar, UPC A/E, EAN 8/13, EAN 128, ITF-14 and Interleaved 2 of 5 bar codes.

- Internal, auto-switching power supply works worldwide.

- Works with Windows 98, 2000, Me and XP. Also Macintosh OS 8.6, 9, 9.1, 10.2.4 and 10.3.

Short summary description DYMO Labelwriter 320 label printer:
This short summary of the DYMO Labelwriter 320 label printer data-sheet is auto-generated and uses the product title and the first six key specs.

DYMO Labelwriter 320

Long summary description DYMO Labelwriter 320 label printer:
This is an auto-generated long summary of DYMO Labelwriter 320 label printer based on the first three specs of the first five spec groups.

DYMO Labelwriter 320