Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DYMO Adapter universeel power adapter/inverter Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adapter universeel
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0040076
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7767
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 04 Apr 2019 04:33:22
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description DYMO Adapter universeel power adapter/inverter Black:
This short summary of the DYMO Adapter universeel power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

DYMO Adapter universeel, 220 V, Black, DYMO 100, 150, 200, 300, 1000, 3500, 400 4000 & 5500, 22.1 g, 126 x 87 x 69 mm

Long summary description DYMO Adapter universeel power adapter/inverter Black:
This is an auto-generated long summary of DYMO Adapter universeel power adapter/inverter Black based on the first three specs of the first five spec groups.

DYMO Adapter universeel. Input voltage: 220 V, Product colour: Black, Compatibility: DYMO 100, 150, 200, 300, 1000, 3500, 400 4000 & 5500. Weight: 22.1 g. Dimensions (WxDxH): 126 x 87 x 69 mm

Features
Input voltage *
The voltage (V) which is required to power the product.
220 V
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Compatibility
The other products, software and hardware this product can be used with.
DYMO 100, 150, 200, 300, 1000, 3500, 400 4000 & 5500
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
22.1 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
126 x 87 x 69 mm
Customer service details